EN
  • EN
  • DE
  • IT

MAX6627MTA

Part No MAX6627MTA
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Remote 1°C Accurate Digital Temperature Sensors with SPI-Compatible Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214604-MAX6627MTA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6627MTA CAD Model

Description

Product Overview: MAX6627MTA from Maxim Integrated

The MAX6627MTA is a high-precision digital temperature sensor from Maxim Integrated, designed to provide accurate temperature readings in a variety of industrial, commercial, and consumer applications. This compact sensor is an ideal solution for systems that require temperature monitoring with minimal space usage and power consumption.

Key Features

  • Accuracy: The MAX6627 offers a high level of accuracy, with a typical accuracy of ±1°C and a maximum accuracy of ±3°C within the temperature range of -55°C to +125°C. This ensures reliable temperature readings for critical applications.
  • Resolution: It has a resolution of 0.0625°C, which allows for fine-grained temperature monitoring, making it suitable for applications that require precise temperature control.
  • Interface: The device communicates via a two-wire serial interface, which is compatible with I²C protocols. This feature simplifies integration with microcontrollers and other digital systems.
  • Supply Voltage: It operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various system power requirements.
  • Low Power: Designed with power efficiency in mind, the MAX6627 is optimal for battery-powered and portable applications due to its low operating current.
  • Package: The temperature sensor is available in an 8-pin TDFN package, which is highly suitable for space-constrained applications.
  • Operating Temperature Range: The device is capable of operating over a wide temperature range, making it versatile for different environmental conditions.

Applications

The MAX6627MTA is well-suited for a variety of applications, including:

  • Environmental control systems
  • Industrial sensors and controls
  • Data center environmental monitoring
  • Portable medical devices
  • Electronic test and measurement equipment
  • Smart battery packs
  • Thermal management and protection systems

With its blend of precision, low power consumption, and ease of use, the MAX6627MTA from Maxim Integrated is a reliable choice for designers and engineers looking to incorporate accurate temperature sensing into their projects.

You May Also Be Interested in

Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.5496
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0992
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.2208
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $20.6692
Texas Instruments
LM20 2.4V, 10μA, SC70, micro SMD Temperature Sensor | SENSOR ANALOG -40C-125C 4USMD
Need more? Email Us
Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess