Product MAX662CSA-T from Maxim Integrated

The MAX662CSA-T is a high-quality, reliable charge pump voltage converter manufactured by Maxim Integrated, a company renowned for its innovative analog and mixed-signal products. This voltage converter is designed to deliver a stable and efficient power conversion solution for a wide range of applications, including battery-powered devices, portable equipment, and memory backup systems.
Encased in an 8-pin SOIC (Small Outline Integrated Circuit) package, the MAX662CSA-T is engineered to provide a fixed 12V output from an input voltage range of 4.5V to 6.5V. The device is capable of supplying up to 30mA of output current, which makes it suitable for applications requiring a small amount of power with a higher voltage level.
One of the key features of the MAX662CSA-T is its high-efficiency charge pump technology, which allows it to operate without the need for inductors, thus simplifying circuit design and minimizing board space. The device also includes built-in over-temperature and short-circuit protection, ensuring reliable performance and longevity.
The MAX662CSA-T operates at a quiescent current of just 300µA, making it an excellent choice for power-sensitive designs. Additionally, its no-load quiescent current is a mere 80µA, further highlighting its suitability for battery-operated devices where power conservation is critical.
For designers looking for a versatile and compact voltage conversion solution, the MAX662CSA-T offers an impressive combination of performance, efficiency, and reliability. Its ease of integration into various circuit layouts, coupled with Maxim Integrated's reputation for high-quality components, makes the MAX662CSA-T a go-to choice for engineers and product developers across multiple industries.
Specifications:
- Output Voltage: Fixed 12V
- Input Voltage Range: 4.5V to 6.5V
- Output Current: Up to 30mA
- Package: 8-pin SOIC
- High-Efficiency Charge Pump Technology
- Over-Temperature and Short-Circuit Protection
- Low Quiescent Current: 300µA operating, 80µA no-load
Click here for the MAX662CSA-T Datasheet