EN
  • EN
  • DE
  • IT

MAX662CSA

Part No MAX662CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 12V 30MA 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 30mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207504-MAX662CSA
Ultra Librarian 3D Model Ultra Librarian MAX662CSA CAD Model

Description

Maxim Integrated MAX662CSA Voltage Converter

The Maxim Integrated MAX662CSA is a highly efficient, monolithic, CMOS charge-pump voltage converter that stands out for its ability to deliver a regulated output voltage from an unregulated input. This voltage converter is designed to provide a simple and compact power solution for a wide range of applications, including battery-powered devices, memory backup supplies, and isolated power supplies.

Key Features

  • High Efficiency: The MAX662CSA utilizes a charge-pump mechanism to double input voltage, ensuring minimal power loss and heat generation, making it suitable for portable and battery-operated devices.
  • Adjustable Output: With an external feedback network, users can set the output voltage to a desired level, providing flexibility across different applications.
  • Low Power Consumption: The quiescent current is remarkably low, contributing to the overall efficiency and making it ideal for power-sensitive designs.
  • Wide Input Voltage Range: This device can operate with input voltages ranging from 4.5V to 10.5V, accommodating a variety of power sources.
  • Compact SO-8 Package: The MAX662CSA comes in a small-outline package, which is beneficial for space-constrained applications.
  • Integrated Oscillator: The built-in oscillator reduces the need for external components, simplifying the circuit design and saving board space.

Applications

Thanks to its versatility and reliability, the MAX662CSA can be used in numerous applications, including:

  • Portable Electronics
  • Memory Backup Circuits
  • Smart Cards
  • Isolated Data Acquisition Systems
  • Operational Amplifier Power Supplies

Technical Specifications

The MAX662CSA offers a regulated output voltage with a high output current capability. It is characterized by its low-noise operation and thermal overload protection, ensuring safe and stable performance under varying conditions. The device's robustness is further emphasized by its wide operating temperature range, making it suitable for industrial applications.

In summary, the Maxim Integrated MAX662CSA is a versatile and efficient solution for generating higher voltages from a lower voltage supply, and its compact size, combined with its ease of use, makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.6954 $66.9540
24+ $5.4936 $131.8464
37+ $5.3219 $196.9103
51+ $5.1502 $262.6602
65+ $4.9785 $323.6025
87+ $4.4636 $388.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess