EN
  • EN
  • DE
  • IT

MAX663EPA

Part No MAX663EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Dual Mode™ 5V/Programmable Vicropower Voltage Regulators | IC REG LINEAR POS ADJ 40MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage 1.3V (5V)
Maximum Output Voltage 16V
Output Current 40mA
Current - Quiescent (Iq) 15μA
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX663
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214613-MAX663EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX663EPA CAD Model

Description

The MAX663EPA is a precision voltage regulator crafted by Maxim Integrated, designed to deliver a stable and reliable performance for a wide array of electronic applications. This regulator is well-suited for portable, battery-powered devices due to its low power consumption and efficient operation.

At the heart of the MAX663EPA is its ability to maintain a fixed output voltage with a high degree of accuracy, which is essential for sensitive electronic circuits that require a stable power supply. With an output voltage of 5V, it can easily power standard digital logic circuits and microcontrollers.

The device features a thermal overload protection mechanism that safeguards the regulator and the connected components from damage due to excessive heat. Additionally, the MAX663EPA comes with short-circuit protection, further ensuring the longevity and reliability of both the regulator and the electronic system it serves.

One of the key advantages of the MAX663EPA is its dropout voltage, which is exceptionally low. This characteristic allows the regulator to continue providing a stable output even when the supply voltage is only slightly above the output voltage, making it highly efficient in scenarios where battery life is critical.

The MAX663EPA is packaged in an 8-pin DIP (Dual In-line Package), which is widely used in the industry and known for its ease of integration into various circuit boards. This package is also beneficial for applications where space is at a premium, as it does not consume much board real estate.

Overall, the MAX663EPA from Maxim Integrated is an excellent choice for designers looking for a dependable and efficient voltage regulator. Its combination of precision, protection features, and low dropout voltage makes it an ideal component for powering sensitive electronic devices where consistent performance is mandatory.

For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the official datasheet and product documentation available from Maxim Integrated.

You May Also Be Interested in

Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.6351 $64.8914
35+ $3.8032 $133.1120
53+ $3.6845 $195.2785
73+ $3.5656 $260.2888
94+ $3.4467 $323.9898
126+ $3.0902 $389.3652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess