EN
  • EN
  • DE
  • IT

MAX664

Part No MAX664
Manufacturer Maxim Integrated
Description Dual Mode™ 5V/Programmable Vicropower Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214614-MAX664
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX664 CAD Model

Description

The MAX664 from Maxim Integrated stands as a hallmark of efficiency and reliability in the realm of power management integrated circuits (ICs). This innovative product is a high-performance, low-power, CMOS voltage regulator designed to deliver a stable and precise output voltage, making it a perfect fit for a wide array of electronic applications.

Key Features

  • Stability: The MAX664 maintains a stable output even with variations in input voltage and load conditions, ensuring consistent performance for sensitive electronic devices.
  • Low Power Consumption: Its CMOS construction allows for minimal power loss, making it ideal for battery-powered applications where power efficiency is crucial.
  • Adjustable Output: Users can set the output voltage to their specific needs, which provides flexibility across different applications and requirements.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, contributing to the longevity and durability of the product.
  • Wide Operating Temperature Range: The MAX664 is designed to operate effectively across a broad temperature spectrum, ensuring reliability in various environmental conditions.

Applications

The versatility of the MAX664 allows it to be used in numerous applications, including:

  • Portable Devices
  • Consumer Electronics
  • Telecommunications Equipment
  • Embedded Systems
  • Power Supply Modules

Technical Specifications

Parameter Value Output Voltage Range Adjustable Operating Temperature -40°C to +85°C Package Type DIP, SOIC Mounting Type Surface Mount, Through Hole

Maxim Integrated's commitment to excellence is embodied in the MAX664, providing designers with a reliable and efficient power management solution. For more detailed information and technical support regarding the MAX664, visit Maxim Integrated's official website or contact an authorized distributor.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess