EN
  • EN
  • DE
  • IT

MAX6640AEE

Part No MAX6640AEE
Manufacturer Maxim Integrated
Description 2-Channel Temperature Monitor with Dual Automatic PWM Fan-Speed Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214615-MAX6640AEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6640AEE CAD Model

Description

Maxim Integrated MAX6640AEE Dual-Channel Temperature Sensor

The Maxim Integrated MAX6640AEE is a high-precision, dual-channel temperature sensor designed to monitor the temperature of both a remote thermal diode (typically located in a CPU, GPU, or other semiconductor die) and its own internal temperature. It is an ideal solution for complex systems where temperature monitoring and control are critical for performance and reliability.

Key Features

  • Dual Temperature Sensing: The MAX6640AEE is capable of measuring the temperature of two sources: an external diode-connected transistor, such as a CPU or GPU, and its own internal sensor for ambient temperature monitoring.
  • High Accuracy: It offers excellent accuracy for remote diode readings (±1°C) and local temperature measurements (±3°C).
  • Programmable Overtemperature Alarms: Users can set overtemperature threshold alarms for both the remote and local sensors, ensuring proactive measures can be taken to prevent overheating.
  • SMBus/I²C-Compatible Serial Interface: The device supports a serial interface for communication with a host controller, providing easy integration into system management buses.
  • Wide Temperature Range: The MAX6640AEE operates over a wide temperature range, making it suitable for various environments and applications.

Applications

The MAX6640AEE is versatile and can be used in a variety of applications that require precise temperature monitoring and management. These include:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Networking Equipment
  • Telecommunications Systems
  • Industrial Controllers

Product Specifications

The MAX6640AEE is offered in a compact 16-pin QSOP package, making it suitable for space-constrained applications. It requires a supply voltage between 3.0V and 5.5V and consumes minimal power, which is critical for energy-efficient designs. With its robust feature set and Maxim Integrated's reputation for quality, the MAX6640AEE is a reliable choice for advanced thermal management solutions.

For detailed technical specifications, application circuits, and additional information, users should consult the MAX6640AEE datasheet available on the Maxim Integrated website or from authorized distributors.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess