EN
  • EN
  • DE
  • IT

MAX664EPA

Part No MAX664EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V/ADJ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage -16.5V
Nominal Output Voltage (Min/Fixed) -1.3V (-5V)
Maximum Output Voltage -16V
Operating Supply Current 15μA
Control Features Current Limit, Enable
Protection Operating Temperature -40°C to 85°C
Regulator Topology Negative Fixed or Adjustable
Output Voltage -5V, -1.3 V to -16 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073870-MAX664EPA
Ultra Librarian 3D Model Ultra Librarian MAX664EPA CAD Model

Description

Maxim Integrated MAX664EPA Voltage Regulator

The MAX664EPA is a high-performance, CMOS voltage regulator designed and manufactured by Maxim Integrated. This precision device offers a fixed 5V output with a tight regulation, making it an ideal choice for a wide range of applications that require a stable power supply. The MAX664EPA is encased in an 8-pin DIP package, ensuring easy integration into various circuit designs.

Key Features

  • Output Voltage: Fixed 5V output, suitable for TTL and CMOS applications.
  • High Accuracy: Offers a tight output voltage tolerance, ensuring reliable performance.
  • Low Dropout Voltage: Capable of maintaining regulation with minimal difference between the input and output voltage, enhancing efficiency.
  • Low Quiescent Current: Features a low quiescent current, making it ideal for battery-powered devices.
  • Thermal Overload Protection: Comes with built-in thermal overload protection to safeguard the regulator from excessive temperature and load conditions.
  • Short-Circuit Protection: The device includes short-circuit protection, offering additional security for connected components.

Applications

The MAX664EPA is versatile and can be deployed in a multitude of applications, including:

  • Portable Devices
  • Microprocessor Power Supplies
  • Data Acquisition Systems
  • Instrumentation
  • Industrial Controls

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX664EPA voltage regulator is no exception, being manufactured to the highest standards to ensure consistent performance and durability. Customers can trust in the robustness of this component for their critical power management needs.

Conclusion

In summary, the MAX664EPA from Maxim Integrated is a compact, efficient, and reliable voltage regulator that offers a fixed 5V output with excellent regulation characteristics. It is designed to meet the stringent requirements of a variety of electronic applications. Its protective features and low power consumption make it a smart choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess