EN
  • EN
  • DE
  • IT

MAX6650EUB

Part No MAX6650EUB
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description IC REG LIN FAN SPEED REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Low Side
Interface I2C, SMBus
Applications Fan Controller
Current - Output 100mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Standard Package 72 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631936-MAX6650EUB
Ultra Librarian 3D Model Ultra Librarian MAX6650EUB CAD Model

Description

The MAX6650EUB is a sophisticated fan speed controller integrated circuit developed by Maxim Integrated, designed to manage and monitor the speed of small DC fans commonly used in electronic systems. This device is particularly useful in applications where noise minimization, reliability, and precise cooling are essential.

Equipped with an I²C-compatible interface, the MAX6650EUB allows for seamless communication with a microcontroller or other I²C devices. This connectivity enables real-time adjustments and monitoring of fan speed, ensuring optimal thermal management. The device's automatic fan speed control adjusts the fan's RPM (Revolutions Per Minute) based on temperature inputs, which can be provided by an external sensor or the MAX6650EUB's built-in temperature sensor.

The MAX6650EUB is packaged in a compact 10-pin µMAX package, making it suitable for space-constrained applications. Its operating voltage range is from 3V to 5.5V, which allows for versatility in various system designs. The fan controller supports both open-loop and closed-loop modes of operation, providing flexibility for different cooling strategies.

Key features of the MAX6650EUB include:

  • Programmable fan speed control
  • I²C-compatible serial interface
  • Integrated temperature sensor
  • Support for external temperature sensors
  • Full-scale RPM control via external clock or host software
  • Glitch-free startup and shutdown of the fan motor
  • Over-temperature alert

This fan speed controller is ideal for a range of applications, including networking equipment, servers, telecommunications hardware, and any other system where precise cooling is needed to maintain system stability and extend the lifespan of components. The MAX6650EUB's advanced features ensure that it can deliver the required cooling performance while maintaining acoustic noise at a minimum, thus contributing to the overall efficiency and user experience of the system it's integrated into.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 100LQFP / Motor Driver Power MOSFET, IGBT I2C, RS-232 100-LQFP (14x14)
Need more? Email Us
Monolithic Power Systems Inc.
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP
Need more? Email Us
Monolithic Power Systems Inc.
2.7V-18V, 1.2A, STEPPER MOTOR DR
Need more? Email Us
Monolithic Power Systems Inc.
Motor Driver DMOS Serial 24-QFN (4x4)
Need more? Email Us
Rohm Semiconductor
IC MOTOR DRIVER PAR 5CH / Motor Driver
Lowest to $8.7412
Rohm Semiconductor
IC MOTOR DRIVER SMD / Motor Driver
Lowest to $0.8757
Monolithic Power Systems Inc.
Bipolar Motor Driver DMOS Serial 28-SOIC
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, SPI, ST
Lowest to $29.3234
Toshiba Semiconductor and Storage
Bipolar Motor Driver DMOS Parallel 48-QFN (7x7)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5238 $58.8094
27+ $4.2375 $114.4125
42+ $4.0944 $171.9648
59+ $3.8080 $224.6720
77+ $3.6649 $282.1973
96+ $3.5217 $338.0832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess