EN
  • EN
  • DE
  • IT

MAX6653AEE

Part No MAX6653AEE
Manufacturer Maxim Integrated
Description Temperature Monitors and PWM Fan Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214625-MAX6653AEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6653AEE CAD Model

Description

Maxim Integrated MAX6653AEE Temperature Sensor and Fan Controller

The MAX6653AEE from Maxim Integrated is a high-performance temperature sensor and fan controller, designed to monitor and control the temperature within electronic systems, ensuring optimal performance and preventing overheating. This precision device is an ideal solution for applications that require reliable thermal management, such as servers, networking equipment, and industrial systems.

Key Features:

  • Multiple Temperature Sensors: The MAX6653AEE is equipped with an internal temperature sensor and three remote temperature sensors, allowing for comprehensive monitoring of system hotspots.
  • Automatic Fan Speed Control: It offers automatic fan speed control based on the temperature readings, thereby optimizing cooling and reducing acoustic noise and power consumption.
  • Programmable Temperature Thresholds: Users can set programmable temperature thresholds for the fan control algorithm, providing tailored thermal management for specific system requirements.
  • I²C-Compatible Serial Interface: The device includes an I²C-compatible serial interface that facilitates communication with microcontrollers or other system components for temperature data reporting and fan speed adjustments.
  • Fail-Safe Protection: The MAX6653AEE implements fail-safe features that trigger a full-speed fan operation in the event of sensor failure or system overheating, ensuring continued protection.

Technical Specifications:

  • Supply Voltage Range: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Packaging: 16-SSOP (EE)

With its compact SSOP package, the MAX6653AEE is designed for space-constrained environments where efficient cooling is critical. Its robust design ensures that it can withstand harsh operating conditions, making it a versatile choice for a wide range of applications.

Whether you are designing a powerful server system, managing a telecommunication network, or developing an industrial automation platform, the MAX6653AEE offers a reliable and efficient solution for temperature monitoring and fan control. Its advanced features and capabilities ensure that your systems maintain optimal temperatures, thus extending the life of electronic components and reducing the risk of thermal-related failures.

For more information on the MAX6653AEE, including detailed technical specifications, application notes, and support resources, visit the Maxim Integrated website or contact their customer support team.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5916 $63.5496
13+ $8.6906 $112.9778
20+ $8.4190 $168.3800
28+ $8.1474 $228.1272
36+ $7.8758 $283.5288
48+ $7.0612 $338.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess