EN
  • EN
  • DE
  • IT

MAX6654MEE+

Part No MAX6654MEE+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 16-Pin QSOP / SENSOR TEMP I2C/SMBUS 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -64°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 10 b
Features One-Shot, Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±1.3°C (±5°C)
Testing Conditions 60°C to 100°C (-55°C to 120°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 022008-MAX6654MEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX6654
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6654MEE+ CAD Model

Description

Maxim Integrated's MAX6654MEE+: High-Accuracy Temperature Sensor

The MAX6654MEE+ from Maxim Integrated is a precision temperature sensor designed for advanced thermal management and monitoring in a wide range of applications. This sensor is particularly suitable for environments where accurate temperature readings are critical, such as in servers, telecommunications equipment, and industrial systems.

The MAX6654MEE+ operates over a wide temperature range and provides a digital output that can be directly interfaced with a microcontroller or other logic. It is designed to monitor its own temperature or the temperature of an external diode-connected transistor, which can be used to measure the temperature of a specific component or area in a system.

Key Features:

  • High Accuracy: The sensor offers an excellent accuracy of ±1°C from -40°C to +125°C, ensuring precise temperature measurements for reliable system performance.
  • Remote Temperature Sensing: The ability to connect an external diode makes it versatile for measuring remote temperatures, providing flexibility in system design.
  • Programmable Alert Outputs: It features programmable overtemperature and undertemperature alert outputs, which can trigger a response to prevent system overheating or other temperature-related issues.
  • I²C Compatible: The sensor uses an I²C-compatible 2-wire serial interface, making it easy to integrate into existing systems with minimal additional hardware.
  • Low Power Consumption: Designed for efficiency, the MAX6654MEE+ has a low operating current, making it suitable for power-sensitive applications.

Applications:

  • Server and Data Center Thermal Management
  • Telecommunications Equipment
  • Industrial Process Control
  • Environmental Monitoring Systems
  • Electronic Test Equipment

The MAX6654MEE+ is available in a compact 16-pin QSOP package, which is ideal for space-constrained applications. Its robust design ensures reliable operation even in harsh industrial environments, making it a go-to choice for engineers and designers looking for a high-performance temperature sensing solution.

With its combination of precision, flexibility, and ease of use, the MAX6654MEE+ from Maxim Integrated is an essential component for any temperature-critical application.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0992
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7973
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.8263
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Need more? Email Us
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.6557

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1476 $61.4760
23+ $5.0443 $116.0189
35+ $4.8866 $171.0310
48+ $4.7290 $226.9920
62+ $4.5713 $283.4206
82+ $4.0984 $336.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess