EN
  • EN
  • DE
  • IT

MAX6654MEE-T

Part No MAX6654MEE-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Maxim Integrated
Win Source Part Number 311950-MAX6654MEE-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6654MEE-T CAD Model

Description

Maxim Integrated MAX6654MEE-T Temperature Sensor

The MAX6654MEE-T is a high-precision temperature sensor from Maxim Integrated, designed to provide accurate temperature readings in a variety of applications. This sensor is part of Maxim's renowned series of thermal management solutions that are engineered to meet the needs of advanced electronic systems. With its small footprint and easy-to-use interface, the MAX6654MEE-T is an ideal choice for system temperature monitoring and control in space-constrained environments.

Key Features

  • Precision Monitoring: The MAX6654MEE-T offers precise temperature measurements with an accuracy of ±1°C over a temperature range from 0°C to +70°C, making it suitable for critical applications where precise temperature control is necessary.
  • Extended Temperature Range: Capable of operating over a wide temperature range of -40°C to +125°C, this sensor ensures reliable performance under varying environmental conditions.
  • Digital Interface: It features a two-wire serial interface that is compatible with I²C, allowing for easy integration into most microcontroller-based systems.
  • Programmable Alert Function: The device includes a programmable overtemperature alarm output, which can be used to trigger a system response when a preset temperature threshold is exceeded.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX6654MEE-T has a low operating current, making it suitable for battery-powered devices.
  • Surface-Mount Package: The sensor comes in a compact 16-pin QSOP package, which is ideal for PCBs where space is at a premium.

Applications

The versatility of the MAX6654MEE-T allows it to be used across a wide range of applications, including:

  • Computer and server systems
  • Telecommunications equipment
  • Industrial systems
  • Medical devices
  • Environmental monitoring systems

With its combination of accuracy, reliability, and ease of use, the Maxim Integrated MAX6654MEE-T temperature sensor is an excellent choice for designers looking to incorporate temperature sensing and control into their systems. Whether it's for monitoring CPU temperatures, managing thermal conditions in telecom racks, or ensuring the proper operation of medical equipment, this sensor delivers the performance needed for today's demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
Need more? Email Us
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $36.5403
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Need more? Email Us
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.5496
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $2.1130
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Texas Instruments
LM20 2.4V, 10μA, SC70, micro SMD Temperature Sensor | SENSOR ANALOG -40C-125C 4USMD
Need more? Email Us
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.6277
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0227

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1476 $61.4760
23+ $5.0443 $116.0189
35+ $4.8866 $171.0310
48+ $4.7290 $226.9920
62+ $4.5713 $283.4206
82+ $4.0984 $336.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess