EN
  • EN
  • DE
  • IT

MAX6654MEE

Part No MAX6654MEE
Manufacturer Maxim Integrated
Catalog Misc Products
Description 1°C Accurate Remote/Local Temperature Sensor with SMBus Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829919-MAX6654MEE
Ultra Librarian 3D Model Ultra Librarian MAX6654MEE CAD Model

Description

Maxim Integrated MAX6654MEE Precision Temperature Sensor

The Maxim Integrated MAX6654MEE is a high-accuracy temperature sensor designed for precise thermal monitoring in a variety of applications. This precision sensor operates over a wide temperature range and is particularly well-suited for systems requiring high thermal sensitivity and accuracy.

Key Features

  • High Accuracy: The MAX6654MEE offers an impressive ±1°C accuracy over a temperature range of -40°C to +125°C, making it ideal for critical applications where precise temperature readings are necessary.
  • Wide Temperature Range: With an operating range that spans from -55°C to +125°C, this sensor can be deployed in environments experiencing extreme temperatures.
  • Low Voltage Operation: The device operates from a supply voltage of 3V to 5.5V, accommodating a variety of system power rails and ensuring flexibility in system design.
  • Serial Interface: The MAX6654MEE communicates over a 2-wire, I²C-compatible serial interface, which allows for easy integration into existing digital systems.
  • Programmable Resolution: The sensor supports programmable resolution settings from 9 bits to 12 bits, allowing designers to balance the trade-off between resolution and conversion time.
  • Multiple Alarm Outputs: It features two programmable alarm outputs (OS and OT) that can be used to trigger a system response at user-defined temperature thresholds.
  • Small Package: The device comes in a compact 16-pin QSOP package, which is space-efficient for design in tight PCB layouts.

Applications

The MAX6654MEE is versatile and can be used across a broad range of applications, including:

  • Environmental Control Systems
  • Computer and Server Room Monitoring
  • Industrial Process Control
  • Telecommunications Equipment
  • Portable Battery-Powered Devices

With its high accuracy and easy integration, the Maxim Integrated MAX6654MEE temperature sensor is an excellent choice for designers and engineers looking to incorporate reliable temperature monitoring into their systems.

You May Also Be Interested in

FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3764
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
Honeywell
MOTOR 24V
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1476 $61.4760
23+ $5.0443 $116.0189
35+ $4.8866 $171.0310
48+ $4.7290 $226.9920
62+ $4.5713 $283.4206
82+ $4.0984 $336.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess