EN
  • EN
  • DE
  • IT

MAX6655MEE

Part No MAX6655MEE
Manufacturer Maxim Integrated
Description Dual Remote/Local Temperature Sensors and Four-Channel Voltage Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214626-MAX6655MEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6655MEE CAD Model

Description

The MAX6655MEE is a sophisticated temperature monitoring solution designed by Maxim Integrated, renowned for its precision and reliability. This device is particularly engineered to cater to the demands of complex systems which require accurate temperature measurements to ensure optimal performance and safety.

Key Features

  • High Accuracy: The MAX6655MEE provides precise temperature readings with minimal error, making it suitable for critical applications where accuracy is paramount.
  • Multiple Channels: It features multiple temperature sensor inputs, allowing for simultaneous monitoring of various components within a system.
  • Programmable Limits: Users can set high and low temperature limits, enabling the device to trigger alerts if the system operates outside of the specified temperature range.
  • Serial Interface: The device includes a serial interface for communication with microcontrollers or other digital systems, facilitating easy integration into existing designs.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX6655MEE operates with minimal power, making it ideal for portable and battery-powered applications.

Applications

The MAX6655MEE is versatile and can be employed in a variety of applications including:

  • Computer and server systems
  • Telecommunication equipment
  • Industrial control systems
  • Environmental monitoring systems

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX6655MEE is built to meet stringent quality standards, ensuring long-term reliability for mission-critical applications. Its robust design is capable of withstanding harsh industrial environments while maintaining accuracy and performance.

Technical Specifications

The MAX6655MEE operates over a wide temperature range and is available in a surface-mount package that is suitable for automated assembly processes. Detailed technical specifications, including temperature range, accuracy, interface details, and package information, can be found in the MAX6655MEE datasheet.

For designers and engineers looking for a reliable temperature monitoring solution, the MAX6655MEE from Maxim Integrated stands out as an excellent choice, combining precision, flexibility, and durability.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess