EN
  • EN
  • DE
  • IT

MAX6656MEE-TG104

Part No MAX6656MEE-TG104
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705733-MAX6656MEE-TG104
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6656MEE-TG104 CAD Model

Description

The MAX6656MEE-TG104 is a sophisticated temperature sensor and system monitor from Maxim Integrated, designed to cater to the demanding requirements of high-performance computing systems and industrial applications. This precision sensor provides a digital output that corresponds to the temperature of the device and the temperature of an external diode-connected transistor, typically used for monitoring CPU temperatures or other semiconductor devices.

Key Features

  • Accuracy: The MAX6656MEE-TG104 boasts exceptional accuracy, with a ±1°C error margin over a temperature range from 0°C to +70°C, and ±3°C over the full -40°C to +125°C range.
  • Remote Temperature Sensing: The ability to monitor the temperature of an external diode-connected transistor allows for precise temperature readings in various parts of a system, which is critical for thermal management and protection.
  • I²C-Compatible Serial Interface: The integrated I²C-compatible serial interface ensures seamless communication with microcontrollers and other digital systems, facilitating easy integration into existing designs.
  • Programmable Alert Outputs: Programmable overtemperature alert outputs enable the MAX6656MEE-TG104 to act as a watchdog, triggering system responses when temperatures exceed predefined thresholds.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor operates with a low supply current, making it suitable for battery-powered devices and energy-conscious applications.

Applications

The versatility of the MAX6656MEE-TG104 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Temperature monitoring in servers and workstations
  • System thermal management for embedded systems
  • Environmental control systems
  • Industrial control systems
  • Telecommunications equipment

With its precision monitoring and robust feature set, the MAX6656MEE-TG104 is a critical component for systems that require reliable temperature monitoring to maintain optimal performance and prevent overheating. Maxim Integrated continues to deliver innovative and reliable solutions, and the MAX6656MEE-TG104 is a testament to their commitment to quality and performance in the field of temperature sensing technology.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR COTS
Lowest to $43.0381
Maxim Integrated
IC SOC 256K FLASH 100LQFP
Lowest to $7.5301
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC LED DRIVER LINEAR 50MA 16TQFN
Lowest to $5.0315
Maxim Integrated
IC REG BUCK BOOST PROG 72WLP
Lowest to $5.2559
Maxim Integrated
IC SUPERVISOR MPU 8-DIP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 8-SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 8-DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.2960 $69.2560
26+ $5.1667 $134.3342
39+ $5.0049 $195.1911
54+ $4.8432 $261.5328
70+ $4.6828 $327.7960
93+ $4.1978 $390.3954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess