EN
  • EN
  • DE

MAX77819EWBK+T

Part No MAX77819EWBK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706501-MAX77819EWBK+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX77819EWBK+T CAD Model

Description

Product Overview: MAX77819EWBK+T from Maxim Integrated

The MAX77819EWBK+T is a high-performance power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This efficient, compact, and versatile PMIC is specifically tailored to meet the demanding power requirements of portable and mobile applications, including smartphones, tablets, and other handheld devices.

Key Features

  • High-Efficiency: The device boasts a high-efficiency switching regulator, which is crucial for extending battery life in portable devices.
  • Small Footprint: Its miniature size makes it an ideal choice for space-constrained applications, allowing designers to minimize the PCB area dedicated to power management.
  • Programmable Output: The output voltage is programmable, providing flexibility to power a wide range of components with different voltage requirements.
  • Integrated Protection: The MAX77819EWBK+T includes various protection features such as over-current protection, over-voltage protection, and thermal shutdown, ensuring reliable operation and longevity of the end product.
  • Advanced Power Management: With its sophisticated control schemes, the PMIC can optimize power usage across multiple domains, reducing overall power consumption.

Technical Specifications

  • Input Voltage Range: 2.5V to 3.3V
  • Output Voltage Range: Programmable via I2C
  • High Efficiency: Up to 95%
  • Package: Ultra-small WLP (Wafer-Level Package)
  • Operating Temperature Range: -40°C to +85°C

Applications

The MAX77819EWBK+T is designed to power core voltages of processors and peripherals, making it an excellent choice for a variety of applications that require efficient power management. Its advanced features and compact design make it particularly well-suited for:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Wearable Technology
  • Portable Medical Devices
  • Internet of Things (IoT) Devices

In conclusion, the MAX77819EWBK+T PMIC from Maxim Integrated is a powerful, efficient, and versatile solution for modern electronic devices that demand compact and reliable power management systems. Its programmable output and integrated protection features provide designers with the flexibility and security needed for innovative and robust product designs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess