The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PCM1755DBQR

Part No PCM1755DBQR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 24BIT MONO 192KHZ 16SSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.9662 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.4560
$50.960
85+
$1.1950
$101.575
130+
$1.1570
$150.410
180+
$1.1200
$201.600
235+
$1.0830
$254.505
310+
$0.9710
$301.010
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 17,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 200k
Data Interface I2S
Voltage Supply Source Single Supply
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 061310-PCM1755DBQR
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance

Description

The PCM1755DBQR is a high-quality, stereo audio digital-to-analog converter (DAC) from Texas Instruments, a renowned manufacturer of semiconductors and integrated circuits. This product is designed to offer superior audio performance and flexibility, making it an ideal choice for a wide range of applications, including home theater systems, automotive audio systems, digital recording systems, and other audio/video devices. One of the key features of the PCM1755DBQR is its excellent dynamic range of 106 dB, which ensures clear, crisp, and distortion-free audio output. It also boasts a high signal-to-noise ratio (SNR) of 106 dB, which contributes to its impressive audio performance by minimizing unwanted noise. The PCM1755DBQR is equipped with a 24-bit resolution, which provides high-fidelity audio reproduction. This high resolution ensures that the smallest nuances in the audio signal are accurately reproduced, delivering a rich and immersive audio experience. This DAC operates on a single 5V power supply, which makes it energy-efficient and cost-effective. It also features a low power consumption of just 200 mW, which makes it suitable for battery-powered devices. The PCM1755DBQR comes in a small, 16-pin SSOP package that is easy to integrate into your design. It also features an I2S digital input, which allows for easy interfacing with other digital audio components. One of the standout features of the PCM1755DBQR is its built-in 8x oversampling digital filter. This filter significantly reduces the amount of aliasing noise, resulting in cleaner, more accurate audio output. The PCM1755DBQR also includes a mute function that can be controlled via software, allowing you to easily mute the audio output when needed. In conclusion, the PCM1755DBQR from Texas Instruments is a high-performance, feature-rich DAC that offers superior audio quality, low power consumption, and easy integration. Whether you're designing a high-end home theater system or a compact, battery-powered audio device, the PCM1755DBQR is a reliable and cost-effective choice.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.