EN
  • EN
  • DE

AT24C16D-MAHM-T

Part No AT24C16D-MAHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 1MHZ 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) I²C 8-UDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-UDFN (2x3)
Family Name AT24C16D
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-AT24C16D-MAHM-TCT-ND, AT24C16D-MAHM-T-ND, 1611-AT24C16D-MAHM-TTRINACTIVE, 1611-AT24C16D-MAHM-TCT, AT24C16D-MAHM-TTR, AT24C16D-MAHM-TDKR, 1611-AT24C16D-MAHM-TCTINACTIVE, 1611-AT24C16D-MAHM-TDKRINACTIVE, 1611-AT24C16D-MAHM-TDKR-ND, 1611-AT24C16D-MAHM-TTR-ND, AT24C16D-MAHM-TCT, 1611-AT24C16D-MAHM-TTR, 1611-AT24C16D-MAHM-TDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862020-AT24C16D-MAHM-T
Ultra Librarian 3D Model Ultra Librarian AT24C16D-MAHM-T CAD Model

Description

Microchip Technology's AT24C16D-MAHM-T EEPROM

The AT24C16D-MAHM-T is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This integrated circuit is designed to provide a reliable and flexible non-volatile data storage solution for a wide array of applications, ranging from consumer electronics to industrial automation systems.

One of the key features of the AT24C16D-MAHM-T is its I²C-compatible (2-wire) serial interface, which allows for simple and efficient integration into most microcontroller-based systems. The device supports a supply voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications. The operating temperature range of -40°C to +85°C ensures reliability and performance under extreme conditions.

This EEPROM offers a total storage capacity of 16 kilobits, organized as 2048 pages of 8 bytes each. The page write buffer allows for up to 16 bytes to be written in a single write cycle, enhancing data throughput and minimizing write operation times. The AT24C16D-MAHM-T also provides a write cycle time of 5 ms (max), ensuring quick data storage and retrieval.

For data protection, the device includes a write protect pin to prevent inadvertent write operations. Additionally, the EEPROM has a self-timed write cycle with auto-clear, which simplifies the write process and reduces the need for software polling. The endurance of the memory cells is rated at 1 million write cycles, with a data retention of over 100 years, highlighting the device's durability and longevity.

The AT24C16D-MAHM-T is available in an 8-lead Mini-Map (MLP 2x3) package, which is both space-efficient and suitable for PCB designs where space is at a premium. The lead-free and RoHS-compliant package ensures environmental sustainability and adherence to global regulations.

In summary, the AT24C16D-MAHM-T EEPROM from Microchip Technology is an excellent choice for designers looking for a dependable and compact non-volatile memory solution with a wide operating range, high endurance, and robust data protection features.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
National Semiconductor (TI)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0273 $51.3650
120+ $0.8429 $101.1480
185+ $0.8166 $151.0710
255+ $0.7902 $201.5010
330+ $0.7639 $252.0870
440+ $0.6849 $301.3560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,710 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess