EN
  • EN
  • DE
  • IT

MAX6659MEE

Part No MAX6659MEE
Manufacturer Maxim Integrated
Description ±1°C, SMBus-Compatible Remote/Local Temperature Sensors with Overtemperature Alarms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214628-MAX6659MEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6659MEE CAD Model

Description

The Maxim Integrated MAX6659MEE is a precision temperature sensor designed for advanced thermal management solutions in a wide range of applications. This high-performance component is engineered to provide accurate temperature readings with a minimal footprint, making it ideal for space-constrained environments.

Key Features

  • Multiple Temperature Zones: The device can monitor its own temperature as well as the temperature of two external diode-connected transistors, allowing for multi-point temperature sensing.
  • High Accuracy: With an accuracy of ±1°C from -40°C to +125°C, the MAX6659MEE ensures reliable temperature readings for critical applications.
  • Programmable Alert Outputs: Two programmable overtemperature alarm outputs can be set to trigger at specific temperature thresholds, providing an automatic response to potential thermal issues.
  • SMBus/I²C Compatible: The sensor communicates via an SMBus/I²C-compatible 2-wire serial interface, offering compatibility with a wide range of microcontrollers and systems.
  • Low Power Consumption: Designed for efficiency, the MAX6659MEE operates with a low supply current, making it suitable for battery-powered devices.
  • Extended Temperature Range: The sensor operates over a wide temperature range, making it versatile for various environments and applications.

Applications

The MAX6659MEE is well-suited for a variety of applications that require precise temperature monitoring and control. These include:

  • Computer and server systems
  • Telecommunications equipment
  • Industrial controllers
  • Environmental monitoring systems

Package and Availability

The MAX6659MEE comes in a compact 16-pin QSOP package, providing an optimal balance between space savings and ease of integration. This product is available for order and can be sourced through Maxim Integrated's distribution network or directly from their website.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9004 $59.0040
24+ $4.8414 $116.1936
36+ $4.6901 $168.8436
50+ $4.5388 $226.9400
64+ $4.3875 $280.8000
86+ $3.9337 $338.2982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess