EN
  • EN
  • DE
  • IT

MAX663CSA+T

Part No MAX663CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 40MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.3V (5V)
Maximum Output Voltage 16V
Output Current 40mA
Operating Supply Current 15μA
Control Features Current Limit, Enable
Protection Operating Temperature 0°C to 70°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.3 V to 16 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137482-MAX663CSA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX663CSA+T CAD Model

Description

Maxim Integrated MAX663CSA+T Linear Voltage Regulator

The MAX663CSA+T from Maxim Integrated is a precision voltage regulator designed for use in a wide range of applications, including portable and battery-powered equipment. This device offers an output voltage of 5V, with an impressive accuracy of ±1%, ensuring stable and reliable operation for sensitive electronic circuits.

This regulator is capable of delivering up to 100mA of load current, making it suitable for low-power applications. The low quiescent current of just 15µA (typical) at no load helps to conserve battery life in portable devices. Moreover, the MAX663CSA+T features a low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output differential is minimal, further enhancing its efficiency in battery-operated systems.

The MAX663CSA+T comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across a broad spectrum of environmental conditions.

One of the key features of this voltage regulator is its thermal overload protection, which safeguards the device and the application against excessive temperatures that could potentially cause damage. Additionally, the MAX663CSA+T is equipped with short-circuit protection, providing an extra layer of security for the connected circuitry.

Designed with versatility in mind, the MAX663CSA+T can be implemented in a variety of applications where stable voltage regulation is essential. These include but are not limited to consumer electronics, handheld instruments, and wireless communication devices. Its ease of use, coupled with the high level of integration offered by Maxim Integrated, makes this voltage regulator a go-to choice for engineers and designers looking for a reliable power management solution.

In summary, the MAX663CSA+T linear voltage regulator from Maxim Integrated offers high accuracy, low quiescent current, and robust protection features in a small package, making it an excellent choice for a multitude of low-power applications.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess