EN
  • EN
  • DE
  • IT

MAX665CPA+

Part No MAX665CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Charge Pump INV/STPUP -1.5V to -8V 100mA 8-Pin PDIP N / IC REG SWTCHD CAP INV RATIO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 8V
Output Voltage -Vin, 2Vin
Output Current 100mA
Frequency - Switching 10kHz, 45kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786820-MAX665CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX665CPA+
Introduction Date February 10, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX665CPA+ CAD Model

Description

The MAX665CPA+ from Maxim Integrated is a precision voltage regulator designed to deliver high-performance and reliability for a wide range of applications. This integrated circuit is engineered to provide a fixed output voltage with a high degree of accuracy, ensuring stable operation for sensitive electronic devices.

Key Features

  • Output Voltage: The device offers a fixed output that ensures a stable voltage supply, crucial for maintaining the performance of your electronic circuits.
  • High Precision: Maxim Integrated's commitment to quality means this voltage regulator provides precise voltage control, which is vital for applications requiring consistent power levels.
  • Low Dropout: The MAX665CPA+ is designed with a low dropout feature, enabling it to continue regulating the output voltage even when the input-to-output differential is minimal.
  • Package Type: Housed in a DIP-8 package, the MAX665CPA+ is suitable for through-hole mounting, making it an excellent choice for prototyping and production in various electronic assemblies.
  • Operating Temperature Range: This device can operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Protection Features: The regulator includes built-in protection mechanisms such as over-temperature and short-circuit protection, enhancing the safety and longevity of your electronic designs.

Applications

The MAX665CPA+ is versatile and can be used in multiple applications including, but not limited to:

  • Power supply for microcontrollers and digital systems
  • Battery-powered devices
  • Portable handheld instruments
  • Automotive electronics
  • Communication systems

Why Choose MAX665CPA+?

With its precision output and robust design, the MAX665CPA+ from Maxim Integrated stands out as a reliable choice for engineers and designers looking to ensure the stability and integrity of their power supplies. Whether you're working on consumer electronics, automotive systems, or industrial equipment, this voltage regulator is engineered to meet your stringent requirements and help you achieve optimal performance from your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess