EN
  • EN
  • DE
  • IT

MAX665CWE

Part No MAX665CWE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 8V CMOS Switched-Capacitor Voltage Converter | IC REG CHARG PUMP INV 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.5V
Voltage - Input (Maximum) 8V
Min/Fixed Output Voltage -Vin, 2Vin
Output Current 100mA
Switching Frequency 10kHz, 45kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX665
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214630-MAX665CWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX665CWE CAD Model

Description

The MAX665CWE from Maxim Integrated is a highly efficient, compact, and versatile voltage regulator designed to meet the requirements of a wide range of electronic applications. This advanced regulator is well-suited for portable devices, where power efficiency and space constraints are critical considerations.

Key Features

  • Adjustable Output: The MAX665CWE offers an adjustable output voltage, allowing for flexibility in powering various devices that require different voltage levels.
  • High Efficiency: With its high-efficiency design, this regulator ensures minimal power loss during operation, which is essential for battery-powered applications where energy conservation is paramount.
  • Low Dropout: The low dropout feature makes it possible for the regulator to continue operating even when the input voltage is very close to the output voltage, thereby enhancing the performance of the device under low voltage conditions.
  • Thermal Protection: Built-in thermal protection safeguards the MAX665CWE against overheating, ensuring reliable performance and longevity of the product.
  • Compact Package: Housed in a compact package, the MAX665CWE saves valuable board space, which is particularly beneficial for space-constrained applications.

Applications

The versatility of the MAX665CWE makes it an ideal choice for a variety of applications, including:

  • Portable consumer electronics
  • Battery-powered devices
  • Wireless communication equipment
  • Power supply modules

Technical Specifications

Parameter Value Output Voltage (Adjustable) Specified by the user Package 16-SOIC W Operating Temperature -40°C to +85°C

In conclusion, the MAX665CWE from Maxim Integrated is a top-tier voltage regulator that offers the performance, efficiency, and versatility required for modern electronic devices. Its robust feature set ensures that it can meet the needs of a diverse range of applications while maintaining a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess