EN
  • EN
  • DE

MAX666

Part No MAX666
Manufacturer Maxim Integrated
Description Dual Mode™ 5V/Programmable Vicropower Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214632-MAX666
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX666 CAD Model

Description

Introducing the MAX666 Low-Dropout Voltage Regulator

The MAX666 from Maxim Integrated is a highly efficient linear voltage regulator designed to deliver a fixed or adjustable output from an input voltage source. This regulator stands out for its low-dropout performance, making it ideal for battery-operated devices where extending battery life is crucial.

Key Features of the MAX666

  • Low-Dropout Voltage: The MAX666 can maintain regulation with very small differences between the input and output voltage, which is essential for applications running on low input voltages.
  • Adjustable Output: While it can be configured to provide a fixed output, the MAX666 also offers an adjustable output option, allowing users to set a desired voltage level to meet specific requirements.
  • High Efficiency: Its design ensures that power loss is minimized, which is vital for maximizing battery life in portable devices.
  • Low Quiescent Current: The device consumes minimal idle current, further conserving battery life when the device is in standby mode or not driving a load.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features prevent damage to the MAX666 under conditions of excessive current draw or high temperature.

Applications for the MAX666

The MAX666 is versatile and can be used in a variety of applications, including:

  • Battery-Powered Devices
  • Portable Instruments
  • Handheld Consumer Electronics
  • Embedded Systems
  • Power Supplies for Microprocessors and Microcontrollers

Technical Specifications

The MAX666 operates with an input voltage range from 2.7V to 16.5V and can deliver an output current of up to 250mA. The output voltage can be set from 1.3V to 16V when using the adjustable version. The fixed output versions are available in several standard voltages, catering to common needs in electronic circuits.

Maxim Integrated's commitment to quality and reliability ensures that the MAX666 voltage regulator is a dependable choice for designers looking to optimize the power management in their electronic devices. Its low-dropout feature, combined with the ability to operate under a wide range of temperatures, makes it an excellent choice for a broad spectrum of applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess