EN
  • EN
  • DE
  • IT

MAX6661AEE

Part No MAX6661AEE
Manufacturer Maxim Integrated
Description Remote Temperature-Controlled Fan-Speed Regulator with SPI-Compatible Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214633-MAX6661AEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6661AEE CAD Model

Description

Maxim Integrated MAX6661AEE Precision Temperature Sensor

The Maxim Integrated MAX6661AEE is a sophisticated temperature monitoring device designed to provide precise temperature measurements with digital output. This high-accuracy sensor is ideal for a variety of applications, including environmental control systems, computer thermal management, and industrial process control where reliable temperature data is critical for performance and safety.

The MAX6661AEE operates over a wide temperature range and communicates over a two-wire SMBus/I²C-compatible serial interface, making it easily integrated into most microcontroller-based systems. Its small 16-pin QSOP package allows for a compact footprint on printed circuit boards, which is especially beneficial for space-constrained applications.

Key features of the MAX6661AEE include:

  • High Precision: The device offers excellent accuracy and resolution, ensuring that temperature readings are reliable and consistent.
  • Programmable Alert Outputs: It comes with programmable overtemperature and undertemperature alert outputs, which can be used to trigger a response when temperatures fall outside of predefined thresholds.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX6661AEE has a low operating current, making it suitable for battery-powered devices.
  • Wide Temperature Range: It is capable of measuring temperatures from -55°C to +125°C, accommodating a broad spectrum of environmental conditions.
  • Easy Integration: The simple two-wire interface is compatible with most microcontrollers and doesn't require complex programming to retrieve temperature data.

With its robust design and precision measurement capabilities, the Maxim Integrated MAX6661AEE is an excellent choice for engineers and designers who need a reliable temperature sensor for their systems. Whether it's used in consumer electronics, automotive systems, or industrial machinery, this temperature sensor is built to deliver high performance and ease of use in any application.

For further details, technical specifications, and application support, visit Maxim Integrated's official website or contact their customer support team.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess