EN
  • EN
  • DE

MAX6665ASA55+T

Part No MAX6665ASA55+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC FAN CNTRL/DRVR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 111205-MAX6665ASA55+T
Case / Package 8-SOIC-EP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 65μA
Supply Voltage - Operating 2.7 V to 5.5 V
Selectable Hysteresis Yes
Output Function FanOn, /FanOut, /OverTemp, /Warn
Output Active High, Active Low
Output Type Open Drain, Push-Pull
Current - Output (Max) 250mA
Accuracy ±3°C
Switching Temperature 55°C
Trip Temperature Threshold Hot
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Sensors, Transducers
Ultra Librarian 3D Model Ultra Librarian MAX6665ASA55+T CAD Model

Description

Maxim Integrated MAX6665ASA55+T Temperature Sensor

The MAX6665ASA55+T is a precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring in a variety of applications. This high-quality sensor is an ideal solution for systems requiring reliable temperature feedback for effective control and protection. It is commonly used in environments such as telecommunications, computers, and industrial systems where temperature regulation is critical.

With its small 8-pin SOIC package, the MAX6665ASA55+T is easy to integrate into space-constrained designs. It offers a wide temperature sensing range, typically from -40°C to +125°C, which makes it versatile for diverse operating conditions. The sensor has a factory-calibrated accuracy of ±3°C, ensuring precise temperature readings without the need for additional calibration in most applications.

The MAX6665ASA55+T operates with a supply voltage range of 3.0V to 5.5V, making it compatible with various power supply configurations. It features a simple two-wire serial interface, which allows for easy communication with microcontrollers and other digital systems. This interface also supports daisy-chaining of multiple temperature sensors, enabling monitoring of multiple points with minimal wiring.

One of the key features of the MAX6665ASA55+T is its programmable overtemperature alarm output. This function can be configured to alert the system in case the temperature exceeds a user-defined threshold, providing an additional layer of protection against overheating. This makes the sensor particularly useful for system-critical applications where maintaining optimal temperature is essential for performance and safety.

In summary, the Maxim Integrated MAX6665ASA55+T temperature sensor is a compact, accurate, and versatile solution for temperature monitoring. Its wide operating range, high precision, and easy integration make it an excellent choice for engineers and designers looking to enhance the thermal management capabilities of their systems.

For more detailed information, including electrical characteristics and application notes, please refer to the official datasheet and technical documentation provided by Maxim Integrated.

You May Also Be Interested in

TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess