EN
  • EN
  • DE

MAX6665ASA55+

Part No MAX6665ASA55+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description THERMOSTAT 55DEG ACT HI/LO 8SOIC  /  Thermostat 55°C Active High, Active Low Open Drain, Push-Pull 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Trip Temperature Threshold Hot
Switching Temperature 55°C
Accuracy ±3°C
Current - Output (Max) 250mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function FanOn, /FanOut, /OverTemp, /Warn
Selectable Hysteresis Yes
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 65µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MAX6665
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXMAX6665ASA55+,2156-MAX6665ASA55+
Standard Package 100
Win Source Part Number 1075632-MAX6665ASA55+
Ultra Librarian 3D Model Ultra Librarian MAX6665ASA55+ CAD Model

Description

The MAX6665ASA55+ is a high-precision temperature sensor designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This sensor is specifically engineered to provide accurate temperature measurements in a range of applications, from industrial systems to consumer electronics.

Key Features:

  • Temperature Range: The MAX6665ASA55+ is capable of measuring temperatures from -55°C to +125°C, making it suitable for environments with extreme temperature variations.
  • Accuracy: It offers an impressive accuracy of ±3°C, ensuring precise temperature readings for critical applications.
  • Supply Voltage: Operating with a supply voltage range of 3.0V to 5.5V, this sensor is versatile and can be integrated into various circuit designs.
  • Output: The temperature sensor provides a digital output through a simple serial interface, which can be easily connected to microcontrollers and other digital systems.
  • Low Power Consumption: Designed for efficiency, the MAX6665ASA55+ has a low operating current, making it ideal for battery-powered devices and energy-sensitive applications.
  • Package: It comes in a compact 8-pin SO package, ensuring a small footprint on printed circuit boards.

Applications:

The MAX6665ASA55+ is versatile and can be used in various applications, such as:

  • Environmental control systems
  • Industrial equipment
  • Telecommunications systems
  • Computers and servers
  • Portable consumer electronics

Why Choose MAX6665ASA55+?

Maxim Integrated’s MAX6665ASA55+ temperature sensor stands out for its precision, reliability, and ease of integration. Whether you're developing a sophisticated industrial control system or a compact consumer gadget, this sensor offers the performance and durability needed to ensure accurate temperature monitoring under various conditions. With Maxim Integrated's reputation for quality and the MAX6665ASA55+'s robust feature set, it's a top choice for designers looking to incorporate temperature sensing capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess