EN
  • EN
  • DE

MMA5212KWR2

Part No MMA5212KWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 120G PCM/SPI 16QFN / Accelerometer Single 120g 5V/9V/12V/15V Automotive 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series Automotive, AEC-Q100, MMA
Packaging Reel package
Part Status Obsolete(EOL)
Type Digital
Axis X
Acceleration Range ±120g
Sensitivity (LSB/g) 4
Output Type PCM, SPI
Operating Supply Voltage 4.2 V ~ 17 V
Features Selectable Low Pass Filter
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-QFN Exposed Pad
Manufacturer Package 16-QFN (6x6)
Win Source Part Number 789003-MMA5212KWR2
Popularity Medium
Supply and Demand Status Limited
Family Name MMA5212KWR2
Introduction Date December 17, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMA5212KWR2 CAD Model

Description

The NXP MMA5212KWR2 is a state-of-the-art accelerometer designed for high precision and durability in automotive applications. This advanced sensor is part of NXP's reputable portfolio of motion sensors, offering reliable performance for systems that require inertial data input.

Key Features

  • High Sensitivity: The MMA5212KWR2 provides exceptional sensitivity, making it capable of detecting even the slightest movements with high accuracy.
  • Wide Range: It features a wide dynamic range, allowing it to measure both low and high acceleration with equal precision, which is essential for diverse automotive applications.
  • Durability: Built to withstand harsh automotive environments, this accelerometer can operate reliably under extreme temperatures and conditions.
  • Low Power Consumption: It is designed for efficiency, with low power consumption that makes it ideal for battery-powered applications or systems where power conservation is crucial.
  • Advanced Signal Processing: The device includes onboard signal processing capabilities, reducing the need for external components and simplifying system design.

Applications

The NXP MMA5212KWR2 is particularly suited for automotive applications, including but not limited to:

  • Vehicle dynamic control
  • Crash detection systems
  • Navigation and telematics
  • Active suspension systems

Technical Specifications

The accelerometer operates at a voltage supply range of 4.75V to 5.25V, which is typical for automotive power systems. It also features a robust design that complies with the rigorous AEC-Q100 standard for automotive quality, ensuring its reliability and performance on the road.

Conclusion

With its combination of high sensitivity, wide range, durability, and low power consumption, the NXP MMA5212KWR2 is an excellent choice for automotive manufacturers and designers looking to integrate a reliable accelerometer into their systems. Its advanced features and robust design make it a versatile and valuable component for a wide range of automotive applications.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8168 $61.3512
21+ $5.5937 $117.4677
32+ $5.4181 $173.3792
45+ $5.2437 $235.9665
57+ $5.0693 $288.9501
77+ $4.5449 $349.9573
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess