EN
  • EN
  • DE
  • IT

MAX666MJA

Part No MAX666MJA
Manufacturer Maxim Integrated
Description Dual Mode™ 5V/Programmable Vicropower Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214638-MAX666MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX666MJA CAD Model

Description

The MAX666MJA is a highly efficient, CMOS voltage regulator manufactured by Maxim Integrated. This precision circuit is designed to deliver a fixed or adjustable output from an unregulated input supply. Renowned for its reliability and performance, the MAX666MJA is an ideal choice for a wide range of applications, including portable devices, embedded systems, and power management solutions.

Key Features

  • Output Voltage: The device provides a preset +5V output or an adjustable output ranging from +1.3V to +16V, catering to various application needs.
  • High Efficiency: Utilizing CMOS technology, the MAX666MJA offers exceptional power efficiency, which is crucial for battery-operated devices.
  • Low Quiescent Current: The quiescent current is just 160µA, which helps to minimize power consumption when the device is in standby mode.
  • Load Regulation: Excellent load regulation ensures a stable output even with varying levels of current draw from the load.
  • Thermal Protection: The built-in thermal overload protection safeguards the device against excessive temperature and power dissipation.
  • Short-Circuit Protection: In the event of a short circuit, the MAX666MJA automatically limits the current to prevent damage.

Applications

The versatility of the MAX666MJA makes it suitable for a broad array of applications. It is commonly used in:

  • Battery-powered devices
  • Portable instruments
  • Data acquisition systems
  • Microprocessor power supplies
  • Consumer electronics

Package and Quality

The MAX666MJA is available in a CERDIP-8 package, which is known for its durability and reliability. Maxim Integrated's commitment to quality ensures that each unit meets the highest standards of performance and longevity.

Conclusion

Overall, the MAX666MJA from Maxim Integrated stands out as a robust and versatile voltage regulator. Its combination of low power consumption, comprehensive protection features, and flexible output options make it an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess