EN
  • EN
  • DE
  • IT

MAX667EPA+

Part No MAX667EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.3V to 16V5V 0.25A Automotive 8-Pin PDIP N / IC REG LDO 5V/ADJ 0.25A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 16.5V
Output Voltage 1.3V (5V)
Output Voltage MAX 16V
Voltage Dropout (Maximum) 0.35V @ 200mA
Output Current 250mA
Operating Supply Current 35μA ~ 20mA
Control Features Dropout Detector, Enable, Low Battery Detection
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786826-MAX667EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX667
Introduction Date October 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX667EPA+ CAD Model

Description

The MAX667EPA+ is a high-performance, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated. This regulator is engineered to deliver a continuous output current of up to 250mA with a dropout voltage of typically 150mV at full load, making it an ideal choice for battery-powered applications where efficiency is paramount.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is ideal for powering standard digital logic and microcontrollers.
  • Low Dropout Voltage: With a typical dropout voltage of only 150mV at full load, the MAX667EPA+ ensures efficient operation even when the input voltage is very close to the output voltage.
  • High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring reliable and consistent power delivery to sensitive electronic components.
  • Thermal Protection: The device includes an over-temperature shutdown feature that protects the regulator and the application from damage due to excessive heat.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and longevity of both the regulator and the end application.
  • Package: The MAX667EPA+ comes in an 8-pin DIP package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs.

Applications

The MAX667EPA+ is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor/microcontroller power supplies
  • Memory and logic circuitry
  • Reference voltage sources

Conclusion

In summary, the MAX667EPA+ from Maxim Integrated is a reliable and efficient solution for applications requiring a stable 5V power supply. Its low-dropout performance, thermal protection, and short-circuit protection features make it a robust choice for both designers and manufacturers looking to enhance the performance and safety of their electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess