EN
  • EN
  • DE
  • IT

MAX667EPA

Part No MAX667EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description +5V/Programmable Low-Dropout Voltage Regulator | IC REG LIN POS ADJ 250MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage 1.3V (5V)
Maximum Output Voltage 16V
Maximum Dropout Voltage 0.35V at 200mA
Output Current 250mA
Current - Quiescent (Iq) 35μA
Maximum Supply Current 20mA
Control Features Dropout Detector, Enable, Low Battery Detection
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX667
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214639-MAX667EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX667EPA CAD Model

Description

MAX667EPA Voltage Regulator by Maxim Integrated

The MAX667EPA is a versatile and efficient voltage regulator component designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This regulator is specifically crafted to deliver a stable and reliable power supply for a broad range of electronic applications, ensuring optimal performance and longevity of the devices it powers.

Key Features:

  • Adjustable Output: The MAX667EPA offers an adjustable output voltage range, making it suitable for various applications where precise voltage regulation is crucial.
  • Low-Dropout Performance: With its low-dropout (LDO) feature, the regulator maintains its output stability even when the input-to-output differential voltage is minimal, enhancing the efficiency of the system.
  • High Accuracy: This component boasts a high accuracy level, ensuring that the output voltage stays within tight tolerances, which is essential for sensitive electronic circuits.
  • Thermal Protection: The MAX667EPA includes built-in thermal protection to prevent overheating, thereby safeguarding the regulator and the connected components from potential thermal damage.
  • Short-Circuit Protection: The device also incorporates short-circuit protection, which adds an extra layer of security against electrical faults, further enhancing the reliability of the overall system.

Applications:

  • Portable Devices
  • Embedded Systems
  • Battery-Powered Equipment
  • Microprocessor Power Supply
  • Consumer Electronics

The MAX667EPA is presented in an 8-pin DIP (Dual In-line Package), which allows for easy integration into printed circuit boards (PCBs) and is suitable for both commercial and industrial temperature ranges. Its robust design and comprehensive protection features make it a preferred choice for engineers and designers looking for a reliable power management solution.

Maxim Integrated's commitment to quality and performance is epitomized in the MAX667EPA voltage regulator, making it an essential component for ensuring the stable operation of your electronic devices.

You May Also Be Interested in

Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess