EN
  • EN
  • DE
  • IT

MAX6692MUA

Part No MAX6692MUA
Manufacturer Maxim Integrated
Description Precision SMBus-Compatible Remote/Local Temperature Sensors with Overtemperature Alarms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214642-MAX6692MUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6692MUA CAD Model

Description

Maxim Integrated MAX6692MUA Precision Temperature Sensor

The MAX6692MUA from Maxim Integrated is a high-accuracy temperature sensor designed for precise temperature measurement and monitoring in a wide range of applications. This device is particularly well-suited for systems that require precise thermal management, such as computer servers, telecommunications equipment, and industrial machinery.

Featuring a small 8-pin µMAX package, the MAX6692MUA provides a compact solution for temperature sensing needs. It operates over a wide temperature range, typically from -55°C to +125°C, ensuring reliable performance in environments that experience extreme temperature variations. The sensor's accuracy is ±1°C from -10°C to +85°C, making it an excellent choice for applications requiring precise temperature readings.

The MAX6692MUA has a digital output that interfaces directly with a variety of microcontrollers or microprocessors. It uses a 2-wire serial interface, compatible with I²C protocols, which allows for easy integration into existing systems. This digital interface not only simplifies the design process but also minimizes the number of required external components, saving space on the PCB.

One of the key features of the MAX6692MUA is its low power consumption. The device is optimized for power-sensitive applications, drawing minimal current during operation. This makes it ideal for portable and battery-powered devices where power efficiency is critical.

Additionally, the MAX6692MUA offers programmable alert and overtemperature outputs. These features provide an additional layer of protection for the system by enabling the sensor to trigger a response when temperatures exceed predefined thresholds. This can help to prevent damage to sensitive electronic components due to overheating.

In summary, the Maxim Integrated MAX6692MUA is a high-precision temperature sensor that offers a compact, low-power, and easy-to-integrate solution for a variety of temperature monitoring applications. Its high accuracy, wide operating temperature range, and programmable alert features make it a versatile and reliable choice for engineers and designers looking to enhance the thermal management of their systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.1087 $56.1957
27+ $4.1917 $113.1759
42+ $4.0608 $170.5536
58+ $3.9297 $227.9226
74+ $3.7988 $281.1112
99+ $3.4058 $337.1742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess