EN
  • EN
  • DE
  • IT

HCPL0600R1

Part No HCPL0600R1
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description High Speed-10 MBit/s Logic Gate Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 5kV/μs
Input Type DC
Output Type Open Collector
Current - Output / Channel 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Rise / Fall Time 50ns, 12ns
Voltage - Forward (Vf) 1.75V (Maximum)
Current - DC Forward (If) (Maximum) 50mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1179019-HCPL0600R1
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCPL0600R1 CAD Model

Description

ON Semiconductor HCPL0600R1 Optocoupler

The ON Semiconductor HCPL0600R1 is a high-speed, low-power digital optocoupler designed to provide electrical isolation in a wide range of digital signal isolation applications. This optocoupler is particularly well-suited for isolating high-speed signals and for providing effective protection against high-voltage transients, electrical noise, and ground loops that can affect sensitive electronic equipment.

Key Features

  • High Speed: The HCPL0600R1 boasts a fast propagation delay with typical values of 150ns, making it ideal for high-speed systems that require rapid signal transmission without significant delay.
  • Low Power Consumption: Designed for energy efficiency, this optocoupler operates with low power consumption, making it suitable for power-sensitive applications.
  • High Isolation Voltage: With an isolation voltage of 3750 Vrms, the HCPL0600R1 provides excellent electrical isolation, ensuring that the input and output are completely separated to protect against voltage spikes and surges.
  • CMR (Common Mode Rejection): The device features a high common mode rejection rate, minimizing the risk of erroneous signals due to noise and disturbances in challenging electrical environments.
  • Operating Temperature Range: It operates over a wide temperature range from -40°C to +85°C, ensuring reliability and performance in extreme conditions.
  • RoHS Compliant: The HCPL0600R1 is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for modern electronic designs.

Applications

The versatility of the HCPL0600R1 allows it to be used in a variety of applications, including:

  • Isolation of digital signals between systems at different voltage levels
  • Isolation in communication buses like CAN and RS-232/RS-422/RS-485
  • Ground loop elimination in measurement and test equipment
  • Power supply regulation and feedback systems

With its robust design and advanced features, the ON Semiconductor HCPL0600R1 is an excellent choice for engineers and designers looking to enhance system reliability and performance through effective signal isolation.

You May Also Be Interested in

CEL
OPTOISO 5KV OPEN COLL 8SMD GW
Need more? Email Us
Renesas Electronics America
OPTOISO 2.5KV PUSH PULL 8SSOP
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $2.9249
Renesas Electronics America
SO-8
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Need more? Email Us
Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.2897
Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.6432
Renesas Electronics America
HI-SPEED OPTOCPLR SO-8
Need more? Email Us
Renesas Electronics America
HI-SPD OPTOCPLR 6PIN SDIP
Lowest to $1.2652

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess