EN
  • EN
  • DE
  • IT

MAX6697EP38

Part No MAX6697EP38
Manufacturer Maxim Integrated
Description 7-Channel Precision Temperature Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214645-MAX6697EP38
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6697EP38 CAD Model

Description

The MAX6697EP38 from Maxim Integrated is a high-accuracy, precision temperature sensor designed for advanced thermal management and monitoring applications. Engineered with state-of-the-art silicon technology, this sensor offers exceptional performance for a wide range of uses, from industrial systems to consumer electronics.

Key Features

  • Multiple Temperature Channels: The MAX6697EP38 includes seven external and one internal temperature sensor channels, allowing comprehensive monitoring of system thermal conditions.
  • High Accuracy: This device provides ±1°C accuracy for external diode temperatures and ±3°C for the internal sensor, ensuring precise readings for critical applications.
  • Programmable Alert Outputs: Four programmable alert outputs are available, which can be set to trigger at specific temperature thresholds, providing an automated response to thermal events.
  • SMBus/I²C-Compatible Serial Interface: The sensor supports a serial interface compliant with SMBus 2.0 and I²C standards for easy integration into most system designs.
  • Wide Temperature Range: The MAX6697EP38 operates over a broad temperature range, from -40°C to +125°C, making it suitable for harsh environments.

Applications

The versatile nature of the MAX6697EP38 makes it ideal for a variety of applications, including:

  • Desktop and Notebook Computers
  • Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Controllers
  • Environmental Monitoring Systems

Design and Integration

With its compact 16-pin QSOP package, the MAX6697EP38 is designed for space-constrained applications. It integrates seamlessly into system designs, providing real-time temperature data to maintain optimal operating conditions and protect against overheating. The device's robust design ensures reliability and longevity in continuous operation, making it a trusted component for mission-critical systems.

For designers and engineers looking for a precise and reliable temperature monitoring solution, the MAX6697EP38 from Maxim Integrated is an excellent choice that combines performance with ease of use.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess