EN
  • EN
  • DE

MAX6720UTSYD3+T

Part No MAX6720UTSYD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.188V, 2.925V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 022032-MAX6720UTSYD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6720UTSYD3+T CAD Model

Description

Maxim Integrated MAX6720UTSYD3+T Microprocessor Supervisory Circuit

The MAX6720UTSYD3+T is a highly reliable and robust microprocessor (µP) supervisory circuit designed by Maxim Integrated, a leader in analog and mixed-signal products. This small, yet powerful component plays a crucial role in monitoring the power supply and system health of microprocessors and digital systems, ensuring that they operate within safe parameters.

With its compact SOT-23 package, the MAX6720UTSYD3+T is an ideal choice for space-constrained applications. It provides a precise monitoring solution for systems that require a high level of stability and accuracy. The supervisory circuit monitors the system voltage and asserts a reset signal to the µP whenever the monitored voltage falls below the factory-set reset threshold. The reset output remains asserted until the system voltage returns to an acceptable level and a reset timeout period has elapsed, ensuring a proper system restart.

The device features a low supply current of only 7µA, which makes it suitable for portable and battery-operated equipment. This efficiency contributes to longer battery life and reduced power consumption, making it an environmentally friendly choice for modern electronic devices.

Additionally, the MAX6720UTSYD3+T offers a manual reset input that allows for a system reset to be triggered with an external signal, providing designers with flexibility and control over their system reset schemes. The supervisory circuit is also equipped with a watchdog timer that helps to detect and recover from software or hardware malfunctions.

Designed for a wide range of applications, including computers, controllers, intelligent instruments, and portable electronics, the MAX6720UTSYD3+T ensures that systems remain operational and reliable under various conditions. Its built-in features make it an essential component for safeguarding sensitive digital systems from power supply instabilities and system errors.

Overall, the Maxim Integrated MAX6720UTSYD3+T microprocessor supervisory circuit is a testament to the company's commitment to providing high-quality, reliable solutions for the management and protection of electronic systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess