EN
  • EN
  • DE

MAX6730UTLD3+T

Part No MAX6730UTLD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU W/WD SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 073901-MAX6730UTLD3+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6730UTLD3+T CAD Model

Description

Maxim Integrated MAX6730UTLD3+T Voltage Monitor IC

The MAX6730UTLD3+T is a highly reliable, low-power voltage monitor IC from Maxim Integrated, designed to safeguard systems against undervoltage conditions. This compact device is an ideal solution for portable and battery-powered applications where maintaining the correct operating voltage is crucial for system stability and performance.

This voltage monitor features a preset voltage threshold of 3.08V, which is monitored with precision to ensure that the system operates within safe voltage levels. The MAX6730UTLD3+T provides a factory-trimmed reset threshold that offers high accuracy, thereby ensuring that devices are protected against brown-out conditions without false triggering.

One of the key attributes of the MAX6730UTLD3+T is its low power consumption. This makes it especially suitable for power-sensitive applications, as it helps to extend battery life and reduce overall energy usage. The device operates over a wide supply voltage range, accommodating various application needs.

The IC comes in a compact SOT-23 package, which is advantageous for space-constrained designs. Its small footprint allows for easy integration into a variety of electronic systems without compromising on reliability or performance.

Additional features of the MAX6730UTLD3+T include an active-low reset output, which provides a clear signal to the host system when the monitored voltage falls below the threshold. This output remains asserted for a minimum reset timeout period after the voltage rises above the reset threshold, ensuring system stability during transient conditions.

Maxim Integrated's commitment to quality is evident in the MAX6730UTLD3+T, as it is designed to meet stringent industry standards for reliability and performance. Whether used in microcontrollers, computers, data storage devices, or other critical systems, this voltage monitor IC is an essential component for maintaining system integrity under variable voltage conditions.

In summary, the MAX6730UTLD3+T is a versatile, low-power voltage monitor IC that provides accurate voltage threshold monitoring with minimal power consumption. Its small size and high reliability make it an excellent choice for designers looking to add undervoltage protection to their systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9459 $53.6754
14+ $7.3402 $102.7628
22+ $7.1108 $156.4376
30+ $6.8815 $206.4450
38+ $6.6521 $252.7798
51+ $5.9639 $304.1589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,476 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess