EN
  • EN
  • DE

MAX6744XKWTD3+T

Part No MAX6744XKWTD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 1.665V, 3.075V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 705939-MAX6744XKWTD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6744
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6744XKWTD3+T CAD Model

Description

Maxim Integrated's MAX6744XKWTD3+T Voltage Supervisory IC

The MAX6744XKWTD3+T is a highly reliable, low-power voltage supervisory integrated circuit (IC) designed by Maxim Integrated to monitor single or multiple system supply voltages. This compact and efficient IC is an essential component for system reliability, ensuring that all system voltages remain within specified thresholds for proper operation.

Key Features

  • Adjustable Voltage Threshold: The MAX6744XKWTD3+T provides an adjustable voltage threshold feature that allows users to set precise voltage monitoring levels according to specific system requirements.
  • Low Power Consumption: With its focus on energy efficiency, this supervisory IC is optimized for low power consumption, making it ideal for battery-operated devices and power-sensitive applications.
  • Manual Reset Input: The inclusion of a manual reset input offers an additional layer of control, allowing for a system reset to be triggered manually when necessary.
  • Watchdog Timer: A built-in watchdog timer ensures that the system remains operational by monitoring the periodic servicing of a watchdog input, which can help prevent system hangs and crashes.
  • Power-On Reset: The device features a power-on reset function that automatically initiates a system reset upon power-up, providing a clean and stable start for the system.

Applications

The versatility of the MAX6744XKWTD3+T makes it suitable for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Telecommunications Systems

Package and Availability

Maxim Integrated's MAX6744XKWTD3+T comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. The small footprint of the IC does not compromise its performance or reliability, making it a suitable choice for designers looking to save board space without sacrificing functionality. This product is available in tape and reel format, facilitating efficient assembly processes for high-volume manufacturing.

With its robust feature set and compact design, the MAX6744XKWTD3+T is an excellent choice for designers who need a dependable voltage supervisory solution to enhance the stability and safety of their electronic systems.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess