EN
  • EN
  • DE
  • IT

MAX6746KA31+T

Part No MAX6746KA31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU W/ADJ RESET SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 073910-MAX6746KA31+T
Ultra Librarian 3D Model Ultra Librarian MAX6746KA31+T CAD Model

Description

Maxim Integrated MAX6746KA31+T Voltage Supervisor

The MAX6746KA31+T is a compact, highly precise voltage supervisor designed to maintain system integrity by monitoring power supplies in digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this device is essential for applications that require reliable operation under varying voltage conditions. It is especially suited for portable, battery-powered devices where power conservation is critical.

This voltage supervisor is part of the MAX6746 series and comes in a small SOT-23 package, making it an ideal choice for space-constrained applications. The MAX6746KA31+T features a factory-set reset threshold voltage of 3.1V, ensuring that systems using 3.3V power supplies can maintain proper function by resetting the system whenever the supply voltage drops below the threshold.

The device boasts a low supply current of only 5.5µA, which is particularly beneficial for battery-operated devices as it helps to extend battery life. Additionally, the MAX6746KA31+T offers a manual reset input, allowing designers to include a user- or processor-controlled reset function. This feature is extremely useful for initiating system reboots or for diagnostic purposes.

With its built-in debounce circuitry, the MAX6746KA31+T ensures that only valid reset signals are processed, preventing false triggering due to transient noise on the line. The device also provides an active-low reset output, which remains asserted for a minimum reset timeout period after V_CC has risen above the reset threshold. This timeout period ensures that the system has sufficient time to stabilize before resuming operation.

Key features of the MAX6746KA31+T include:

  • Factory-set reset threshold voltage: 3.1V
  • Low supply current: 5.5µA
  • Manual reset input
  • Debounce circuitry
  • Minimum reset timeout period
  • Compact SOT-23 package

Overall, the MAX6746KA31+T from Maxim Integrated is an essential component for designers looking to enhance system reliability in their power-sensitive applications. Its precision voltage monitoring and low power consumption make it a smart choice for maintaining system stability and performance.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8452 $51.2136
43+ $2.3346 $100.3878
67+ $2.2616 $151.5272
92+ $2.1887 $201.3604
119+ $2.1157 $251.7683
159+ $1.8968 $301.5912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess