EN
  • EN
  • DE

MAX6759UTZD3+T

Part No MAX6759UTZD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC DETECT VOLT WINDOW SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705975-MAX6759UTZD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6759
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6759UTZD3+T CAD Model

Description

Maxim Integrated MAX6759UTZD3+T Voltage Detector

The MAX6759UTZD3+T is a compact, highly precise voltage detector designed by Maxim Integrated, tailored for systems that require reliable voltage monitoring. This component is engineered to safeguard sensitive electronic circuits by detecting overvoltage or undervoltage conditions, ensuring that the system operates within its specified voltage thresholds.

Key Features

  • High Accuracy: The MAX6759UTZD3+T offers high accuracy in voltage detection, making it suitable for critical applications where precise voltage monitoring is essential.
  • Low Power Consumption: Designed for energy-efficient operation, this voltage detector consumes minimal power, making it ideal for battery-powered and portable devices.
  • Adjustable Thresholds: It provides the flexibility to set custom voltage thresholds according to specific application requirements, allowing for a tailored voltage monitoring solution.
  • Compact Form Factor: The device comes in a small, surface-mount SOT23 package, which is perfect for space-constrained applications.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, ensuring consistent performance across diverse environmental conditions.

Applications

The MAX6759UTZD3+T voltage detector is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Industrial equipment
  • Automotive electronics
  • Telecommunication and networking devices

Technical Specifications

  • Package Type: SOT23-6
  • Operating Voltage Range: The device supports a wide operating voltage range, accommodating various application needs.
  • Output Type: Configurable output options provide flexibility in integrating the detector with other system components.

The Maxim Integrated MAX6759UTZD3+T is a robust solution for voltage monitoring, offering the precision, reliability, and versatility needed for today's sophisticated electronic systems. Its integration into a design ensures enhanced protection and contributes to the overall stability and longevity of the application it serves.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess