EN
  • EN
  • DE

MAX6775LTB+T

Part No MAX6775LTB+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR BATT LP 6-UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-WFDFN
Supplier Device Package 6-uDFN (1.5x1.0)
Family Part Number MAX6775
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705988-MAX6775LTB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6775LTB+T CAD Model

Description

The MAX6775LTB+T is a highly integrated, low-power voltage detector designed and manufactured by Maxim Integrated. This compact and efficient component is engineered to provide precise monitoring of power supplies in a variety of electronic applications. Its key features make it an ideal solution for portable devices, microcontrollers, and other applications where power supply stability is critical.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, making it suitable for monitoring 1.1V to 5V power supplies.
  • Low Power Consumption: With a quiescent current of just 1.5µA, the MAX6775LTB+T is optimized for battery-powered and energy-sensitive applications.
  • Adjustable Thresholds: It offers the flexibility of externally adjustable voltage thresholds, allowing users to set precise monitoring levels according to their specific needs.
  • Multiple Reset Timeout Periods: The device comes with factory-trimmed reset timeout periods, providing various options to suit different system requirements.
  • Manual Reset Input: A dedicated manual reset input allows for a system reset without the need for power cycling, enhancing system reliability and control.
  • Robust Output Stage: The open-drain reset output can handle up to 5.5V, making it suitable for interfacing with a variety of logic levels.
  • Compact Packaging: The MAX6775LTB+T is offered in a tiny 6-pin µDFN package, which is ideal for space-constrained applications.

Applications

The versatile nature of the MAX6775LTB+T makes it well-suited for a broad range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Industrial controls and automation systems
  • Consumer electronics
  • Automotive systems

In conclusion, the MAX6775LTB+T from Maxim Integrated is a reliable and flexible solution for voltage monitoring needs. It offers a balance of low power consumption, precision, and compact packaging, making it an excellent choice for modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9890 $50.8130
41+ $2.4525 $100.5525
64+ $2.3759 $152.0576
87+ $2.2992 $200.0304
113+ $2.2226 $251.1538
151+ $1.9927 $300.8977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess