EN
  • EN
  • DE

MAX6780LTA

Part No MAX6780LTA
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829930-MAX6780LTA
Ultra Librarian 3D Model Ultra Librarian MAX6780LTA CAD Model

Description

The MAX6780LTA from Maxim Integrated is a high-precision voltage monitor designed to ensure the stability and reliability of power-sensitive systems. This advanced monitoring IC is ideal for a range of applications, including portable devices, computers, and industrial systems where accurate voltage supervision is critical.

Key Features

  • High Accuracy: The MAX6780LTA offers a precision threshold voltage, ensuring that the system operates within safe voltage levels at all times.
  • Low Power Consumption: With its low quiescent current, this voltage monitor is an excellent choice for battery-powered applications, helping to extend the life of the product it is safeguarding.
  • Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific needs, providing flexibility and customization for various applications.
  • Multiple Reset Timeout Periods: The device features programmable delay options for the reset signal, allowing designers to tailor the system's response to undervoltage conditions.

Performance Specifications

  • Monitor Voltage Range: 1.575V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 6-Pin SOT23

The MAX6780LTA is also known for its robustness and reliability, with built-in features to ensure that it performs consistently under various environmental conditions. Its compact SOT23 package makes it suitable for space-constrained applications without compromising performance.

Applications

  • Portable Electronic Devices
  • Computers and Servers
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Systems

In conclusion, the MAX6780LTA voltage monitor from Maxim Integrated is a versatile and reliable solution for any application requiring precise voltage supervision. Its high accuracy, low power consumption, and flexible programming options make it an indispensable component for maintaining system integrity and preventing damage due to power anomalies.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9164 $58.3280
49+ $2.3932 $117.2668
75+ $2.3181 $173.8575
103+ $2.2430 $231.0290
134+ $2.1691 $290.6594
179+ $1.9450 $348.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess