EN
  • EN
  • DE

MAX6791TPLD2+T

Part No MAX6791TPLD2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC REG LINEAR DUAL 20-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Regulator/Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 8.75ms Minimum
Voltage - Threshold 4.625V, Adj
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Family Part Number MAX6791
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705995-MAX6791TPLD2+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6791TPLD2+T CAD Model

Description

Product Overview: MAX6791TPLD2+T from Maxim Integrated

The MAX6791TPLD2+T is a high-performance, precision voltage regulator from Maxim Integrated, designed to cater to a wide array of applications requiring reliable and consistent power management. This component is part of Maxim's family of low-dropout (LDO) linear regulators that offer excellent regulation and low noise, making them ideal for sensitive analog circuits, microprocessors, and RF devices.

Constructed with advanced silicon technology, the MAX6791TPLD2+T ensures stability and robustness, providing a fixed output voltage with high accuracy. It is capable of delivering a continuous output current, making it suitable for both high-power and low-power devices. The regulator's low dropout voltage allows for efficient operation even when the input-to-output differential is minimal, thus conserving energy and prolonging battery life in portable applications.

One of the key features of the MAX6791TPLD2+T is its thermal protection capability. The device is equipped with an over-temperature shutdown mechanism that safeguards it against excessive heat that could otherwise lead to system failure. Additionally, the regulator includes short-circuit protection and current limiting features, which contribute to the overall safety and durability of the end application.

The MAX6791TPLD2+T comes in a compact TDFN (Thin Dual Flat No-Lead) package, which is advantageous for space-constrained designs. Its small footprint does not compromise performance and allows for a simplified PCB layout. The device is fully RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

Applications for the MAX6791TPLD2+T are diverse and include portable electronics, wireless communication devices, data storage systems, and medical equipment. Its ability to provide clean and stable power makes it an excellent choice for powering sensitive analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and high-speed microcontrollers.

In summary, the MAX6791TPLD2+T from Maxim Integrated is a versatile and reliable voltage regulator that offers excellent performance characteristics for a wide range of electronic devices. Its protective features, energy efficiency, and small package size make it an ideal choice for designers looking to enhance the power management systems in their next-generation products.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess