Maxim Integrated MAX6795PSD2+T Low-Dropout Linear Regulator
The Maxim Integrated MAX6795PSD2+T is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous output current and ensure a stable power supply for a wide array of applications. This LDO regulator is part of Maxim's extensive line of power management solutions, known for their reliability and efficiency.
With an adjustable output voltage range, the MAX6795PSD2+T provides designers with the flexibility to tailor the power supply to their specific requirements. The device operates with an input voltage range from 4.5V to 20V, making it suitable for various systems that require a stable and precise voltage source.
Key Features:
- Versatile Input Voltage Range: Operates with input voltages from 4.5V to 20V, accommodating a broad spectrum of power sources.
- Adjustable Output Voltage: Allows for customization of the output voltage to meet the specific demands of the application.
- Thermal Protection: Includes built-in thermal shutdown to protect the device from overheating, enhancing system reliability.
- Overcurrent Protection: Features overcurrent protection to safeguard the regulator and the load from damage due to excessive current.
- Power-Supply Rejection Ratio (PSRR): High PSRR ensures minimal fluctuation in output voltage despite variations in the input voltage.
- Package: Available in a compact package, making it suitable for space-constrained applications.
- Automotive Qualified: Designed to meet the rigorous standards required for automotive applications, ensuring robust performance under harsh conditions.
The MAX6795PSD2+T is an ideal choice for automotive systems, industrial controls, and other electronic devices that require a reliable and precise power supply. Its advanced protection features and high power-supply rejection ratio make it a dependable component for managing power in sensitive electronic systems. Whether it's for a new design or an upgrade to an existing system, the MAX6795PSD2+T offers the performance and flexibility needed to meet the challenges of modern electronics.