EN
  • EN
  • DE

MAX6809LEUR+T

Part No MAX6809LEUR+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706029-MAX6809LEUR+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6809LEUR+T CAD Model

Description

Maxim Integrated MAX6809LEUR+T Microprocessor (µP) Supervisory Circuit

The MAX6809LEUR+T is a high-quality, reliable microprocessor supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. This device is particularly well-suited for portable and battery-powered applications due to its low power consumption and compact design. The MAX6809LEUR+T ensures that the microprocessor (µP), microcontroller (MCU), or other digital systems reset to a known state during power-up, power-down, or brown-out conditions.

This supervisory circuit comes in a small 3-pin SOT-23 package, making it an ideal choice for space-constrained applications. The MAX6809LEUR+T operates over a wide voltage range and offers factory-trimmed reset threshold voltages, ensuring precise monitoring of the power supply voltage without the need for external components.

Key features of the MAX6809LEUR+T include:

  • Low Power Consumption: With its low quiescent current, the device is optimized for battery-powered equipment, extending battery life and reducing the overall power footprint of the system.
  • Programmable Reset Timeout: The device offers a programmable reset timeout delay, allowing designers to customize the reset deassertion to match specific system requirements.
  • High Accuracy: The reset threshold voltage is factory trimmed to high accuracy, which provides reliable monitoring without the need for external adjustments.
  • Manual Reset Input: A manual reset input is provided, enabling a system reset to be initiated by external hardware or software events.
  • Immune to Short V<sub>CC Transients: The MAX6809LEUR+T is designed to ignore short transients on the V<sub>CC line, providing stable operation under fluctuating power conditions.

With its robust feature set, the MAX6809LEUR+T is an excellent choice for applications requiring a dependable reset signal for their digital systems. Its ease of integration, coupled with Maxim Integrated's reputation for quality, makes this supervisory circuit a go-to solution for engineers looking to enhance system reliability and performance.

Whether used in personal electronics, embedded systems, or industrial controllers, the MAX6809LEUR+T delivers the performance and precision that modern digital applications demand.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $2.9105
Maxim Integrated
Lowest to $13.3691
Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
IC REG LIN 1.8V 300MA TSOT23-5
Lowest to $16.6724
Maxim Integrated
IC REG LDO
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess