EN
  • EN
  • DE

MAX680CPA+

Part No MAX680CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 10MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 2V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) ±2Vin
Output Current 10mA
Frequency - Switching 8kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 142225-MAX680CPA+
Ultra Librarian 3D Model Ultra Librarian MAX680CPA+ CAD Model

Description

The MAX680CPA+ is a highly efficient, CMOS charge-pump voltage converter manufactured by Maxim Integrated. This device is designed to deliver a dual output from a single 5V supply, making it an excellent choice for small, battery-operated devices where power efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The MAX680CPA+ operates from a 2V to 5.5V input, accommodating a variety of power sources.
  • Dual Voltage Outputs: It provides both a positive and a negative output voltage, which are regulated to +10V and -10V, respectively, making it suitable for applications that require a split supply.
  • High Power Efficiency: The charge pump technology enables the device to convert voltage with minimal loss of power, boasting a power efficiency of up to 99%.
  • Low Quiescent Current: The low quiescent current draw of 10µA (typical) makes it ideal for battery-powered applications where extending battery life is critical.
  • Frequency Operation: It operates at a switching frequency of 10kHz to 160kHz, which can be set by an external capacitor or driven by an external clock.

Applications

The MAX680CPA+ is versatile and can be used in a wide range of applications, including:

  • Battery-Powered Devices
  • Portable Instruments
  • Data Acquisition Systems
  • Operational Amplifier Power Supplies
  • Memory Programming

Package and Temperature Range

The device is available in an 8-pin DIP package and operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environments.

Conclusion

Overall, the MAX680CPA+ from Maxim Integrated is a reliable and efficient solution for generating both positive and negative regulated voltages. Its high efficiency, low power consumption, and wide operating temperature range make it an excellent choice for designers looking to optimize power management in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess