EN
  • EN
  • DE

MAX680CPA

Part No MAX680CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP 2VIN 8DIP / +5V to ±10V Voltage Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Ratiometric
Output Configuration Positive and Negative (Dual Rail)
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 2V
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) ±2Vin
Current - Output 10mA
Frequency - Switching 8kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series MAX680
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813735-MAX680CPA
Ultra Librarian 3D Model Ultra Librarian MAX680CPA CAD Model

Description

The MAX680CPA is a high-efficiency, CMOS charge-pump voltage converter manufactured by Maxim Integrated. It is designed to provide a simple and compact solution for converting a positive voltage to both a positive and a negative output voltage, making it an ideal choice for applications requiring dual power supplies.

Key Features

  • Versatile Voltage Conversion: The MAX680CPA can convert a +5V input to ±10V outputs or a +12V input to ±12V outputs without using an inductor, providing design flexibility for various applications.
  • High Power Efficiency: With its CMOS technology, the device offers high power efficiency, which is essential for battery-operated equipment.
  • Low Power Operation: The quiescent current is typically 5µA, making it suitable for low power systems and extending battery life in portable devices.
  • Onboard Oscillator: The inclusion of an onboard 10kHz to 10MHz oscillator eliminates the need for external components, reducing the overall parts count and saving board space.
  • Flexible Package Options: The MAX680CPA is available in an 8-pin DIP or SO package, providing options for different types of circuit board layouts.

Applications

The MAX680CPA is a versatile component that can be used in a wide range of applications. Its ability to provide both positive and negative voltages makes it particularly useful in the following:

  • Operational amplifier systems requiring dual supplies
  • Interface power supply for data acquisition systems
  • Portable instruments and battery-powered devices
  • Memory backup systems
  • Charge pump power supplies

Technical Specifications

Parameter Value
Input Voltage +4.5V to +5.5V
Output Voltage ±10V or ±12V
Quiescent Current 5µA (typical)
Oscillator Frequency 10kHz to 10MHz
Package Type 8-pin DIP, 8-pin SO

The MAX680CPA from Maxim Integrated offers a reliable and efficient solution for dual voltage supply needs in a variety of electronic applications, thanks to its robust feature set and ease of integration.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess