EN
  • EN
  • DE

MAX680EPA

Part No MAX680EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description +5V to ±10V Voltage Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214696-MAX680EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX680EPA CAD Model

Description

Maxim Integrated's MAX680EPA: A Versatile Voltage Converter

The MAX680EPA is a highly efficient CMOS charge-pump voltage converter manufactured by Maxim Integrated. This converter is designed to deliver a dual output from a single 5V supply. It is capable of converting a positive voltage into both a positive and a negative regulated voltage, making it an ideal choice for applications requiring a dual power supply from a single voltage source.

Key Features

  • Flexible Power Supply: The MAX680EPA operates from a single +5V to +10V supply, providing a convenient solution for systems that require both positive and negative supply voltages.
  • Dual Voltage Outputs: It provides a +10V and a -10V output from a +5V input, with the ability to supply up to 10mA of output current for each voltage rail.
  • High Efficiency: Thanks to its CMOS technology, the device offers high power efficiency, reducing heat dissipation and power loss in your circuit.
  • Low Power Operation: The MAX680EPA features a quiescent current of only 220µA, making it suitable for battery-powered and portable applications where power conservation is critical.
  • Easy Integration: With its 8-pin DIP package, this voltage converter can be easily integrated into a wide range of electronic circuits without the need for complex layout designs.

Applications

The MAX680EPA is versatile and can be used in various applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Operational Amplifier Systems
  • Memory Programming

Reliability and Quality

Maxim Integrated is known for their commitment to quality and reliability, and the MAX680EPA is no exception. This component is designed to meet the high standards required by industrial and commercial applications, ensuring stable performance and long operational life.

Whether you're designing a new system or upgrading an existing one, the MAX680EPA voltage converter is a reliable choice that combines performance with convenience.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess