EN
  • EN
  • DE

MAX6821ZUK-T

Part No MAX6821ZUK-T
Manufacturer Maxim Integrated
Description Low-Voltage SOT23 μP Supervisors with Manual Reset and Watchdog Timer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214703-MAX6821ZUK-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6821ZUK-T CAD Model

Description

Maxim Integrated MAX6821ZUK-T Microprocessor Supervisory Circuits

The MAX6821ZUK-T from Maxim Integrated is a compact, high-precision microprocessor (μP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a single 3V to 3.6V power supply voltage.

Key Features

  • Voltage Monitoring: This supervisory IC is capable of monitoring a preset threshold voltage, ensuring that the system voltage remains within acceptable levels for reliable operation.
  • Manual Reset Input: The device includes a manual reset input that allows for a system reset to be triggered with an external button or logic signal.
  • Watchdog Timer: An integrated watchdog timer serves as a system check, ensuring that the system is operating correctly by monitoring the microprocessor or microcontroller.
  • Power-On Reset: The MAX6821ZUK-T generates a reset signal upon power-up, maintaining it until the supply voltage stabilizes to a safe operating level, ensuring a clean start for the processor.
  • Low Power Consumption: Designed for power-sensitive applications, this IC consumes minimal power, making it ideal for battery-operated devices.
  • Compact Package: Available in a small SOT-23 package, the MAX6821ZUK-T saves valuable board space, which is crucial for space-constrained applications.

Applications

The MAX6821ZUK-T is versatile and can be used in a variety of applications where precise voltage monitoring is critical. It is particularly useful in portable devices, computers, controllers, and intelligent instruments where size and power efficiency are important considerations.

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX6821ZUK-T is no exception, providing robust protection for your digital systems by ensuring that all operational parameters remain within specified limits. With its precision monitoring and reset capabilities, this supervisory circuit is an essential component for maintaining system integrity and preventing data corruption due to power anomalies.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated to ensure proper integration of the MAX6821ZUK-T into their projects.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess