EN
  • EN
  • DE

MAX6825VUK-T

Part No MAX6825VUK-T
Manufacturer Maxim Integrated
Description Low-Voltage SOT23 μP Supervisors with Manual Reset and Watchdog Timer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214704-MAX6825VUK-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6825VUK-T CAD Model

Description

Product Overview: MAX6825VUK-T by Maxim Integrated

The MAX6825VUK-T is a sophisticated microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a significant level of protection to ensure the proper operation of the system by asserting a reset signal whenever the VCC supply voltage falls below a preset threshold.

This device is particularly useful in applications where reliable operation is critical, and it is essential to maintain the integrity of the data and the system. The MAX6825VUK-T is commonly used in portable devices, embedded systems, and other applications where space is at a premium and power consumption must be minimized.

Key Features:

  • Precision Monitoring: This component features a precision voltage monitor that is capable of detecting over a wide range of supply voltages, ensuring that the system operates within safe parameters.
  • Low Power Consumption: The MAX6825VUK-T is designed for low power consumption, making it ideal for battery-operated devices where power efficiency is paramount.
  • Manual Reset Input: It includes a manual reset input that allows the user to trigger a system reset, providing an additional layer of control.
  • Compact SOT23 Packaging: Housed in a small SOT23 package, the device occupies minimal board space, which is essential for compact, high-density designs.
  • Adjustable Reset Timeout: The reset timeout period can be adjusted by external components, allowing designers to customize the reset de-bounce period according to their system requirements.

Applications:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Data Storage Systems
  • Industrial Controllers
  • Automotive Systems

The MAX6825VUK-T from Maxim Integrated is a reliable and versatile supervisory circuit that offers an excellent solution for enhancing system reliability in a wide variety of applications. Its combination of features makes it a popular choice among engineers looking to safeguard their digital systems from the dangers of undervoltage conditions.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess