EN
  • EN
  • DE

MAX6825YUK-T

Part No MAX6825YUK-T
Manufacturer Maxim Integrated
Description Low-Voltage SOT23 μP Supervisors with Manual Reset and Watchdog Timer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214705-MAX6825YUK-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6825YUK-T CAD Model

Description

Maxim Integrated MAX6825YUK-T Microprocessor Reset Circuit

The Maxim Integrated MAX6825YUK-T is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with 5V power supplies.

This compact supervisory circuit ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions. The MAX6825YUK-T features a preset threshold voltage of 4.63V, which makes it suitable for operation with standard 5V power supplies. Its active-low RESET output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold level, providing ample time for the system to stabilize before the processor starts its operation.

The device comes in a small, 5-pin SOT23 package, making it ideal for space-constrained applications. With its low supply current of only 5.5µA, the MAX6825YUK-T is also an excellent choice for portable and battery-operated equipment where power efficiency is critical.

Key features of the MAX6825YUK-T include:

  • Precision monitoring of 5V power supplies
  • Factory-set reset threshold voltage of 4.63V
  • Immune to short VCC transients
  • 140ms (min) reset pulse width
  • Low supply current of 5.5µA
  • Active-low RESET output
  • Temperature range: -40°C to +85°C
  • Small 5-pin SOT23 package

The MAX6825YUK-T is ideal for use in computers, controllers, intelligent instruments, critical µP and µC power monitoring, and portable/battery-powered equipment. Its robust design ensures that the digital system reliably initiates in the correct state, even under adverse conditions.

By integrating the MAX6825YUK-T into your design, you can enhance the overall stability and dependability of your system, ensuring that it performs optimally under various power conditions. Maxim Integrated's commitment to quality and reliability makes the MAX6825YUK-T a smart choice for safeguarding your critical applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess