EN
  • EN
  • DE

MAX682ESA+

Part No MAX682ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 0.25A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 250mA
Frequency - Switching 50kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 103180-MAX682ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX682ESA+ CAD Model

Description

Product Overview: MAX682ESA+ from Maxim Integrated

The MAX682ESA+ is a high-efficiency, low-noise, step-up DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and versatile component is ideal for portable electronic devices that require a stable and efficient power supply.

Key Features

  • Input Voltage Range: The device operates on an input voltage range of 1.8V to 5.5V, making it suitable for battery-powered applications including those running on single-cell lithium-ion (Li-ion) or three-cell nickel-metal hydride (NiMH) batteries.
  • Adjustable Output Voltage: The MAX682ESA+ provides an adjustable output voltage up to 12V, allowing designers to tailor the output to meet specific circuit requirements.
  • High Efficiency: With an efficiency of up to 87%, this converter ensures minimal power loss during operation, thereby extending battery life for portable devices.
  • Low Quiescent Current: The device features a low quiescent current of just 110µA, further conserving battery life when the device is in standby mode.
  • Integrated Oscillator: An internal 2MHz fixed-frequency PWM oscillator reduces the size of the external components, such as inductors and capacitors, which is crucial for space-constrained applications.
  • Thermal Protection: The MAX682ESA+ includes thermal shutdown protection to safeguard the device and the application from overheating.
  • Small Package: Available in an 8-pin SO package, the MAX682ESA+ is designed for small form factor applications.

Applications

The MAX682ESA+ is well-suited for a wide range of applications, including but not limited to:

  • Portable media players
  • Handheld devices
  • Wireless mice and keyboards
  • GPS receivers
  • Personal digital assistants (PDAs)
  • Other battery-operated devices requiring a higher voltage

With its combination of high efficiency, low noise, and small footprint, the MAX682ESA+ is an excellent choice for designers looking to optimize the power management in their portable applications. Maxim Integrated's commitment to quality ensures that the MAX682ESA+ is a reliable and durable solution for meeting the rigorous demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4088 $50.5848
51+ $1.9765 $100.8015
79+ $1.9147 $151.2613
108+ $1.8530 $200.1240
140+ $1.7912 $250.7680
187+ $1.6059 $300.3033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 995 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess