The Maxim Integrated MAX6840XSD0+T is a highly reliable, low-power voltage supervisor IC designed to monitor single system supply voltages. This component is part of Maxim's extensive range of supervisory circuits that provide essential protection for microcontrollers and digital systems. The MAX6840XSD0+T is ideal for battery-powered equipment, portable devices, and other applications where power conservation is critical.
Key Features
- Voltage Monitoring: Precise monitoring of 4.63V supply voltages to ensure proper system operation.
- Low Power Consumption: With a quiescent current of only 1.5µA, it is optimized for battery-operated systems.
- Reset Timeout: Offers a fixed reset timeout delay of 280ms, providing system processors with adequate time for initialization.
- Manual Reset: Features a manual reset input for direct control over the reset function.
- Operating Temperature: Functional over an extended temperature range from -40°C to +125°C, suitable for harsh environments.
- Form Factor: Available in a compact, 4-pin SOT-143 package, it is designed for space-constrained applications.
Applications
The MAX6840XSD0+T is versatile and can be used in a wide range of applications, including:
- Portable Devices
- Embedded Systems
- Data Storage Systems
- Medical Monitoring Equipment
- Automotive Systems
Product Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the MAX6840XSD0+T is no exception. The device is rigorously tested to meet high standards of performance and stability. With its robust design and Maxim's reputation, designers can integrate this voltage supervisor IC into their systems with confidence, ensuring that their products operate reliably over their intended lifespan.
Overall, the MAX6840XSD0+T from Maxim Integrated is an excellent choice for designers looking for a simple, efficient, and reliable solution to protect their digital systems from improper voltages, enhancing system stability and preventing data loss.